T13F256I4
T13F256I4
Active
Description:  IC FPGA TRION T13 195 IO 256FBGA
Manufacturer:  Efinix Inc
Datasheet:   T13F256I4 Datasheet
History Price: $8.42000
In Stock: 24100
T13F256I4 Specification
Specification
Part No
T13F256I4
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Efinix Inc
Series
Trion
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
12828
Total RAM Bits
744489
Number of I/O
195
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
256-TFBGA
Supplier Device Package
256-FBGA (13x13)
T13F256I4 PDF Datasheet
T13F256I4 Description
The Efinix Inc. T13F256I4 is a member of the Trion series of FPGAs (Field-Programmable Gate Arrays) designed by Efinix. This FPGA is tailored for a variety of applications, including consumer electronics, automotive systems, industrial automation, and telecommunications. The T13F256I4 combines a robust architecture with flexibility, making it suitable for both low-power and high-performance applications. Below is a detailed overview of its specifications and features.

## Key Specifications:

1. Architecture:
- FPGA Family: Trion
- Logic Cells: 256,000 logic cells, providing ample resources for complex designs.
- Configurable Logic Blocks (CLBs): Each CLB consists of a combination of look-up tables (LUTs) and flip-flops, allowing for efficient implementation of combinational and sequential logic.

2. Memory:
- Embedded RAM: Up to 16 Kbits of embedded RAM, which can be configured for single-port or dual-port access, enhancing data handling capabilities.
- Distributed RAM: Supports distributed RAM architecture, allowing for efficient memory utilization across the FPGA.

3. I/O Capabilities:
- I/O Pins: Up to 128 user-configurable I/O pins, providing flexibility in interfacing with external devices.
- I/O Standards: Supports a variety of I/O standards, including LVTTL, LVCMOS, and HSTL, ensuring compatibility with different signal levels and protocols.

4. Performance:
- Maximum Operating Frequency: Capable of operating at frequencies up to 200 MHz, depending on the design complexity and configuration.
- Power Consumption: Designed for low static and dynamic power consumption, making it ideal for battery-powered and energy-efficient applications.

5. Configuration:
- Configuration Modes: Supports multiple configuration modes, including JTAG, SPI, and parallel configuration, providing flexibility for different deployment scenarios.
- Non-volatile Configuration: The FPGA can be configured using non-volatile memory options, ensuring that the design is retained even when power is removed.

6. Digital Signal Processing (DSP):
- DSP Blocks: Integrated DSP blocks for efficient processing of digital signals, suitable for applications such as audio and video processing, communications, and data analytics.

7. Development Tools:
- Efinix Development Environment: The T13F256I4 is supported by Efinix%27s development tools, which include a comprehensive design suite for simulation, synthesis, and implementation.
- IP Cores: A library of pre-built IP cores is available, enabling rapid development and integration of common functions such as communication protocols, signal processing, and memory interfaces.

8. Applications:
- Consumer Electronics: Ideal for applications such as smart home devices, wearables, and multimedia systems.
- Automotive: Suitable for automotive applications requiring real-time processing and reliability.
- Industrial Automation: Used in control systems, robotics, and machine vision applications.
- Telecommunications: Supports networking and communication systems, including 5G infrastructure and IoT connectivity.

## Conclusion:

The Efinix Inc. T13F256I4 FPGA is a powerful and flexible solution for a wide range of applications across multiple industries. With its high logic capacity, efficient power consumption, and extensive I/O capabilities, it provides designers with the tools needed to create innovative and reliable systems. The support for various configuration modes and development tools further enhances its usability, making it an attractive choice for engineers looking to implement custom hardware solutions. Whether for prototyping or production, the T13F256I4 stands out as a capable FPGA that meets the demands of modern electronic design.
T13F256I4 Compare Parts
  • T13F256I4 vs T13F256C3
  • T13F256I4 vs T13F169I4
  • T13F256I4 vs T13F169C4
  • T13F256I4 vs T13F169C3
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!