T13F256I4
T13F256I4
Active
Description:  IC FPGA TRION T13 195 IO 256FBGA
Manufacturer:  Efinix Inc
Datasheet:   T13F256I4 Datasheet
History Price: $8.42000
In Stock: 24100
T13F256I4 vs T13F256C3
Manufacturer
Series
Trion
Trion
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
12828
12828
Total RAM Bits
744489
744489
Number of I/O
195
195
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-TFBGA
256-TFBGA
Supplier Device Package
256-FBGA (13x13)
256-FBGA (13x13)