Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Diodes Inc AL1663S-13
AL1663S-13
Active
PMIC - LED Drivers
Description:
IC LED DRIVER OFFL PWM 8SO
Manufacturer:
Diodes Inc
Datasheet:
AL1663S-13 Datasheet
History Price: $0.29795
In Stock: 38150
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AL1663S-13 Specification
Specification
Part No
AL1663S-13
Category
PMIC - LED Drivers
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
7V
Voltage - Supply (Max)
30V
Voltage - Output
20V
Current - Output / Channel
-
Frequency
150kHz
Dimming
Analog, PWM
Applications
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
AL1663S-13 PDF Datasheet
AL1663S-13 Datasheet
Click and Download: AL1663S-13 Datasheet
AL1663S-13 Related Parts
AL1663RS-13
Diodes Inc
IC LED DRIVER OFFL PWM 8SO
AL1665S-13
Diodes Inc
IC LED DRIVER OFFL PWM 8SO
AL1666AS-13
Diodes Inc
LED OFFLINE DRIVER SO-8 T&R 4K
AL1666S-13
Diodes Inc
IC LED DRIVER CTRLR PWM 8SO
AL1672-40CSP-13
Diodes Inc
IC LED DRIVER OFFL PWM 4A 8SO 4K
AL1673-20CSP-13
Diodes Inc
IC LED DRIVER OFFL PWM 2A 8SO 4K
AL1676-10BS7-13
Diodes Inc
IC LED DRIVER OFFL 1A 7SO
AL1676-20AS7-13
Diodes Inc
IC LED DRIVER OFFL 2A 7SO
AL1676-20BS7-13
Diodes Inc
IC LED DRIVER OFFL 2A 7SO
AL1676-20CS7-13
Diodes Inc
IC LED DRIVER OFFL 2A 7SO
AL1676-30AS7-13
Diodes Inc
IC LED DRIVER OFFL 3A 7SO
AL1676-40DS7-13
Diodes Inc
IC LED DRIVER OFFL 4A 7SO
AL1663S-13 Compare Parts
AL1663S-13 vs AL1793AFE-13
AL1663S-13 vs AL1792AFE-13
AL1663S-13 vs AL1791AFE-13
AL1663S-13 vs AL1783T16E-13
AL1663S-13 vs AL1782T16E-13
AL1663S-13 vs AL1781T16E-13
AL1663S-13 vs AL1772T16E-13
AL1663S-13 vs AL1771T16E-13
AL1663S-13 vs AL17150-10BS7-13
AL1663S-13 vs AL1698-20CS7-13
AL1663S-13 vs AL1697-40DS7-13
AL1663S-13 vs AL1697-30BAS7-13
AL1663S-13 vs AL1697-20CS7-13
AL1663S-13 vs AL1696-30BAS7-13
AL1663S-13 vs AL1696-30AS7-13
AL1663S-13 vs AL1696-20CS7-13
AL1663S-13 vs AL1696-20BS7-13
AL1663S-13 vs AL16937-30BAS7-13
AL1663S-13 vs AL1692S-13
AL1663S-13 vs AL1692L-30BS7-13
AL1663S-13 vs AL1692L-30B1S7-13
AL1663S-13 vs AL1692-30BS7-13
AL1663S-13 vs AL1692-30BAS7-13
AL1663S-13 vs AL1692-20CS7-13
AL1663S-13 vs AL1692-10ES7-13
AL1663S-13 vs AL1678DMTR-G1
AL1663S-13 vs AL1678CMTR-G1
AL1663S-13 vs AL1678BMTR-G1
AL1663S-13 vs AL1678-20BS7-13
AL1663S-13 vs AL1678-10BS7-13
AL1663S-13 vs AL1678-08BS7-13
AL1663S-13 vs AL1677-20BS-13
AL1663S-13 vs AL1677-10BS-13
AL1663S-13 vs AL1677-08BS-13
AL1663S-13 vs AL1677-05BS-13
AL1663S-13 vs AL1676-40DS7-13
AL1663S-13 vs AL1676-30AS7-13
AL1663S-13 vs AL1676-20CS7-13
AL1663S-13 vs AL1676-20BS7-13
AL1663S-13 vs AL1676-20AS7-13
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend