☰
AL1663S-13
AL1663S-13
Active
Description:  IC LED DRIVER OFFL PWM 8SO
Manufacturer:  Diodes Inc
Datasheet:   AL1663S-13 Datasheet
History Price: $0.29795
In Stock: 13725
AL1663S-13 vs AL1791AFE-13
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
AC DC Offline Switcher
Linear
Topology
Flyback, Step-Down (Buck), Step-Up (Boost)
-
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
7V
6.5V
Voltage - Supply (Max)
30V
30V
Voltage - Output
20V
30V
Current - Output / Channel
-
1A
Frequency
150kHz
-
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight, Lighting
Lighting
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-UFDFN Exposed Pad
Supplier Device Package
8-SO
U-DFN4030-14