Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cypress Semiconductor CY25100SAXC-059
CY25100SAXC-059
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
CY25100 - Field and Factory-Prog
Manufacturer:
Cypress Semiconductor
Datasheet:
CY25100SAXC-059 Datasheet
History Price: $6.24000
In Stock: 23530
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY25100SAXC-059 Specification
Specification
Part No
CY25100SAXC-059
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Spread Spectrum Clock Generator
PLL
Yes
Input
CMOS, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
200MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.13V ~ 3.45V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CY25100SAXC-059 Related Parts
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-642
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXC
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXCT
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY25100SAXC-059 Compare Parts
CY25100SAXC-059 vs CY2XP24ZXC
CY25100SAXC-059 vs CY2XP241ZXI
CY25100SAXC-059 vs CY2XP21ZXC
CY25100SAXC-059 vs CY2XL13ZXI01
CY25100SAXC-059 vs CY2XL12ZXI02
CY25100SAXC-059 vs CY2XL12ZXI01
CY25100SAXC-059 vs CY2XL11ZXI
CY25100SAXC-059 vs CY2XF24LXI008T
CY25100SAXC-059 vs CY2XF24LXI006T
CY25100SAXC-059 vs CY2XF23FLXC
CY25100SAXC-059 vs CY2X014LXC012T
CY25100SAXC-059 vs CY2VC521ZXC-2T
CY25100SAXC-059 vs CY2VC521ZXC-2
CY25100SAXC-059 vs CY2VC511ZXCT
CY25100SAXC-059 vs CY2VC511ZXC
CY25100SAXC-059 vs CY2V9950AC
CY25100SAXC-059 vs CY2SSTV850ZIT
CY25100SAXC-059 vs CY2SSTV850ZI
CY25100SAXC-059 vs CY2SSTV850ZI
CY25100SAXC-059 vs CY2SSTV850ZCT
CY25100SAXC-059 vs CY2SSTV850ZC
CY25100SAXC-059 vs CY2SSTV850ZC
CY25100SAXC-059 vs CY29973AXIT
CY25100SAXC-059 vs CY29973AXI
CY25100SAXC-059 vs CY29973AIT
CY25100SAXC-059 vs CY29973AI
CY25100SAXC-059 vs CY29972AXIT
CY25100SAXC-059 vs CY29972AXI
CY25100SAXC-059 vs CY29972AIT
CY25100SAXC-059 vs CY29972AI
CY25100SAXC-059 vs CY29775AXIT
CY25100SAXC-059 vs CY29775AXI
CY25100SAXC-059 vs CY29775AI
CY25100SAXC-059 vs CY29774AXIT
CY25100SAXC-059 vs CY29774AXI
CY25100SAXC-059 vs CY29773AXIT
CY25100SAXC-059 vs CY29773AXI
CY25100SAXC-059 vs CY29773AI
CY25100SAXC-059 vs CY29772AXIT
CY25100SAXC-059 vs CY29772AXI
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller