Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - PLDs (Programmable Logic Device)
/ Cypress Semiconductor 5962-8867808RA
5962-8867808RA
Active
Embedded - PLDs (Programmable Logic Device)
Description:
UV PLD, 30NS, CMOS, CDIP20
Manufacturer:
Cypress Semiconductor
Datasheet:
5962-8867808RA Datasheet
History Price: $14.27000
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-8867808RA Specification
Specification
Part No
5962-8867808RA
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Cypress Semiconductor
Series
PALC20
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
PAL
Number of Macrocells
4
Voltage - Input
4.5V ~ 5.5V
Speed
30 ns
Mounting Type
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm) Window
Supplier Device Package
20-CDIP
5962-8867808RA PDF Datasheet
5962-8867808RA Datasheet
Click and Download: 5962-8867808RA Datasheet
5962-8867808RA Related Parts
5962-85155012A
Texas Instruments
TIBPAL16L8-20M HIGH-PERFORMANCE
5962-85155022A
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-8515502RA
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-8515504RA
Texas Instruments
TIBPAL16R4-20M HIGH-PERFORMANCE
5962-85155052A
Texas Instruments
TIBPAL16L8-30M LOW-POWER HIGH-PE
5962-8515506RA
Texas Instruments
TIBPAL16R8-30M LOW-POWER HIGH-PE
5962-8515508RA
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE
5962-8515509RA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-8515509SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-85155102A
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515510RA
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515511SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-8867808RA Compare Parts
5962-8867808RA vs 5962-89841113A
5962-8867808RA vs 5962-89841053A
5962-8867808RA vs 5962-89841023A
5962-8867808RA vs 5962-89839142A
5962-8867808RA vs 5962-8767104KA
5962-8867808RA vs 5962-87671043A
5962-8867808RA vs 5962-87539043A
5962-8867808RA vs 5962-8753902LA
5962-8867808RA vs 5962-87539013A
5962-8867808RA vs 5962-8605301KA
5962-8867808RA vs 5962-8515519SA
5962-8867808RA vs 5962-85155182A
5962-8867808RA vs 5962-8515515RA
5962-8867808RA vs 5962-8515513RA
5962-8867808RA vs 5962-8515512SA
5962-8867808RA vs 5962-8515512RA
5962-8867808RA vs 5962-8515511SA
5962-8867808RA vs 5962-8515510RA
5962-8867808RA vs 5962-85155102A
5962-8867808RA vs 5962-8515509SA
5962-8867808RA vs 5962-8515509RA
5962-8867808RA vs 5962-8515508RA
5962-8867808RA vs 5962-8515506RA
5962-8867808RA vs 5962-85155052A
5962-8867808RA vs 5962-8515504RA
5962-8867808RA vs 5962-8515502RA
5962-8867808RA vs 5962-85155022A
5962-8867808RA vs 5962-85155012A
5962-8867808RA vs 5962-8767104LA
5962-8867808RA vs 5962-87671043A
5962-8867808RA vs 5962-87671013A
5962-8867808RA vs 5962-8515521RA
5962-8867808RA vs 5962-8515518SA
5962-8867808RA vs 5962-8515518RA
5962-8867808RA vs 5962-85155182A
5962-8867808RA vs 5962-8515516RA
5962-8867808RA vs 5962-85155162A
5962-8867808RA vs 5962-8515515RA
5962-8867808RA vs 5962-85155152A
5962-8867808RA vs 5962-8515512SA
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed