6254-TX-X9E-RC
6254-TX-X9E-RC
Active
Description:  SOM WITH TI SITARA AM6254, 1.4GH
Manufacturer:  Critical Link
History Price: $283.22000
In Stock: 1200
6254-TX-X9E-RC Specification
Specification
Part No
6254-TX-X9E-RC
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Critical Link
Series
MitySOM-AM62
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU Core
Core Processor
ARM? Cortex?-A53
Co-Processor
NEON SIMD
Speed
1.4GHz
Flash Size
-
RAM Size
4GB
Connector Type
SO-DIMM-260
Size / Dimension
2.740" L x 1.500" W (69.60mm x 38.10mm)
Operating Temperature
0 ℃ ~ 70 ℃
6254-TX-X9E-RC Related Parts
6252-IX-X8D-RC
6252-IX-X8D-RC
Critical Link
SOM WITH TI SITARA AM6252, 1GHZ,
6252-IX-X8D-RI
6252-IX-X8D-RI
Critical Link
SOM WITH TI SITARA AM6252, 1GHZ,
6252-IX-XXD-RC
6252-IX-XXD-RC
Critical Link
SOM WITH TI SITARA AM6252, 1GHZ,
6252-TX-XXD-RI
6252-TX-XXD-RI
Critical Link
SOM WITH TI SITARA AM6252, 1.4GH
6254-TX-XXD-RC
6254-TX-XXD-RC
Critical Link
SOM WITH TI SITARA AM6254, 1.4GH
6254-TX-XXD-RI
6254-TX-XXD-RI
Critical Link
SOM WITH TI SITARA AM6254, 1.4GH
6254-TX-X9E-RC Compare Parts
  • 6254-TX-X9E-RC vs 6254-TX-XXD-RC
  • 6254-TX-X9E-RC vs 6252-TX-XXD-RI
  • 6254-TX-X9E-RC vs 6252-IX-XXD-RC
  • 6254-TX-X9E-RC vs 6252-IX-X8D-RI
  • 6254-TX-X9E-RC vs 6252-IX-X8D-RC
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.