6252-IX-X8D-RI
6252-IX-X8D-RI
Active
Description:  SOM WITH TI SITARA AM6252, 1GHZ,
Manufacturer:  Critical Link
History Price: $210.63000
In Stock: 7900
6252-IX-X8D-RI Specification
Specification
Part No
6252-IX-X8D-RI
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Critical Link
Series
MitySOM-AM62
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU Core
Core Processor
ARM? Cortex?-A53
Co-Processor
NEON SIMD
Speed
1GHz
Flash Size
-
RAM Size
2GB
Connector Type
SO-DIMM-260
Size / Dimension
2.740" L x 1.500" W (69.60mm x 38.10mm)
Operating Temperature
-40 ℃ ~ 85 ℃
6252-IX-X8D-RI Related Parts
6252-IX-X8D-RC
6252-IX-X8D-RC
Critical Link
SOM WITH TI SITARA AM6252, 1GHZ,
6252-IX-XXD-RC
6252-IX-XXD-RC
Critical Link
SOM WITH TI SITARA AM6252, 1GHZ,
6252-TX-XXD-RI
6252-TX-XXD-RI
Critical Link
SOM WITH TI SITARA AM6252, 1.4GH
6254-TX-X9E-RC
6254-TX-X9E-RC
Critical Link
SOM WITH TI SITARA AM6254, 1.4GH
6254-TX-XXD-RC
6254-TX-XXD-RC
Critical Link
SOM WITH TI SITARA AM6254, 1.4GH
6254-TX-XXD-RI
6254-TX-XXD-RI
Critical Link
SOM WITH TI SITARA AM6254, 1.4GH
6252-IX-X8D-RI Description
The Critical Link 6252-IX-X8D-RI is a versatile and high-performance embedded system designed for a variety of applications, particularly in the fields of industrial automation, robotics, and data acquisition. This device is part of Critical Link%27s line of embedded solutions, which are known for their reliability, flexibility, and ease of integration into complex systems.

## Overview

The 6252-IX-X8D-RI is built around a powerful processor and features a range of connectivity options, making it suitable for applications that require real-time data processing and communication. It is designed to operate in demanding environments, providing robust performance and durability.

## Key Specifications

1. Processor:
- The 6252-IX-X8D-RI is typically equipped with a high-performance ARM Cortex-A9 processor, which provides efficient processing capabilities for various applications.

2. Memory:
- The device usually includes a significant amount of RAM (e.g., 1GB or more) and flash memory (e.g., 4GB or more), allowing for the storage of applications, data, and operating systems.

3. Operating System:
- It supports various operating systems, including Linux and real-time operating systems (RTOS), providing flexibility for developers to choose the best environment for their applications.

4. Input/Output Interfaces:
- The 6252-IX-X8D-RI features multiple I/O interfaces, including:
- Digital I/O: Configurable GPIO pins for various digital signal applications.
- Analog Inputs: Multiple channels for analog signal acquisition, typically with a resolution of 12 bits or higher.
- Serial Communication: Support for UART, SPI, and I2C protocols for communication with other devices.
- USB Ports: USB host and device ports for connecting peripherals and external storage.

5. Networking:
- The device is equipped with Ethernet connectivity, allowing for network communication and remote access. It may also support wireless communication options, such as Wi-Fi or Bluetooth, depending on the specific configuration.

6. Power Supply:
- The 6252-IX-X8D-RI typically operates on a wide input voltage range (e.g., 9V to 30V DC), making it suitable for various power supply scenarios.

7. Form Factor:
- The device is designed in a compact form factor, often suitable for integration into enclosures or embedded systems, facilitating easy installation in various environments.

8. Environmental Specifications:
- The 6252-IX-X8D-RI is built to withstand harsh conditions, with an operating temperature range that typically spans from -40°C to +85°C, ensuring reliable performance in industrial settings.

9. Development Support:
- Critical Link provides extensive development support, including software development kits (SDKs), documentation, and example applications, to assist engineers in creating custom solutions.

## Applications

The Critical Link 6252-IX-X8D-RI is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems for manufacturing processes, robotics, and machine monitoring.
- Data Acquisition: Ideal for collecting and processing data from sensors in various environments, including environmental monitoring and industrial diagnostics.
- Embedded Systems: Can be integrated into custom embedded solutions for specific applications, such as medical devices or smart grid technologies.
- IoT Solutions: Supports Internet of Things (IoT) applications by enabling connectivity and data processing for smart devices.

## Conclusion

The Critical Link 6252-IX-X8D-RI is a powerful and flexible embedded system that meets the needs of modern applications requiring reliable data processing and communication. With its robust specifications, extensive connectivity options, and support for various operating systems, it is an excellent choice for engineers and developers looking to create innovative solutions in industrial automation, data acquisition, and beyond. Its durability and performance make it a valuable asset in demanding environments, ensuring that it can handle the challenges of contemporary technology applications.
6252-IX-X8D-RI Compare Parts
  • 6252-IX-X8D-RI vs 6254-TX-XXD-RC
  • 6252-IX-X8D-RI vs 6254-TX-X9E-RC
  • 6252-IX-X8D-RI vs 6252-TX-XXD-RI
  • 6252-IX-X8D-RI vs 6252-IX-XXD-RC
  • 6252-IX-X8D-RI vs 6252-IX-X8D-RC
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.