CMX867AE2
CMX867AE2
Active
Description:  LOW-POWER V.22 MODEM
Manufacturer:  CML Microcircuits
Datasheet:   CMX867AE2 Datasheet
History Price: $6.38000
In Stock: 9700
CMX867AE2 Specification
Specification
Part No
CMX867AE2
Category
Interface - Modems - ICs and Modules
Manufacturer
CML Microcircuits
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
V.21, V.22, V.23, Bell 103, Bell 202, FSK
Baud Rates
1.2k
Voltage - Supply
2.7V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
CMX867AE2 PDF Datasheet
CMX867AE2 Related Parts
CMX469AD3
CMX469AD3
CML Microcircuits
1200/2400/4800BPS FFSK MODEM
CMX469AD3-TR1K
CMX469AD3-TR1K
CML Microcircuits
1200/2400/4800BPS FFSK MODEM
CMX469AE2
CMX469AE2
CML Microcircuits
1200/2400/4800BPS FFSK MODEM
CMX469AE2-TR1K
CMX469AE2-TR1K
CML Microcircuits
1200/2400/4800BPS FFSK MODEM
CMX589AD2
CMX589AD2
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM
CMX589AD5
CMX589AD5
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM
CMX589AE2
CMX589AE2
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM
CMX7143L4
CMX7143L4
CML Microcircuits
MULTI-MODE WIRELSS DATA MODEM
CMX7143L4-TR1K
CMX7143L4-TR1K
CML Microcircuits
MULTI-MODE WIRELSS DATA MODEM
CMX7143Q3
CMX7143Q3
CML Microcircuits
MULTI-MODE DATA MODEM
CMX7164L9
CMX7164L9
CML Microcircuits
CMX7164L9:MULTI-MODE HIGH PERFO
CMX7164Q1
CMX7164Q1
CML Microcircuits
MULTI-MODE HIGH PERFORM MODEM
CMX867AE2 Compare Parts
  • CMX867AE2 vs CMX909BE2
  • CMX867AE2 vs CMX909BD5
  • CMX867AE2 vs CMX869BE2
  • CMX867AE2 vs CMX869BD2-TR1K
  • CMX867AE2 vs CMX869BD2
  • CMX867AE2 vs CMX868AE2-TR1K
  • CMX867AE2 vs CMX868AE2
  • CMX867AE2 vs CMX868AD2
  • CMX867AE2 vs CMX867AD2
  • CMX867AE2 vs CMX865AE4-TR1K
  • CMX867AE2 vs CMX865AE4
  • CMX867AE2 vs CMX865AD4-TR1K
  • CMX867AE2 vs CMX865AD4
  • CMX867AE2 vs CMX7364Q1
  • CMX867AE2 vs CMX7164Q1-TR1K
  • CMX867AE2 vs CMX7164Q1
  • CMX867AE2 vs CMX7164L9
  • CMX867AE2 vs CMX7143Q3
  • CMX867AE2 vs CMX7143L4-TR1K
  • CMX867AE2 vs CMX7143L4
  • CMX867AE2 vs CMX589AE2
  • CMX867AE2 vs CMX589AD5
  • CMX867AE2 vs CMX589AD2
  • CMX867AE2 vs CMX469AE2-TR1K
  • CMX867AE2 vs CMX469AE2
  • CMX867AE2 vs CMX469AD3-TR1K
  • CMX867AE2 vs CMX469AD3
  • CMX867AE2 vs CMX868AD2-TR1K
  • CMX867AE2 FAQ
    Q1: What is the CML Microcircuits CMX867AE2?
    A1: The CML Microcircuits CMX867AE2 is a high-performance digital radio modem designed for efficient data transmission in wireless communication systems, particularly for narrowband and wideband applications.

    Q2: What modulation schemes does the CMX867AE2 support?
    A2: The CMX867AE2 supports multiple modulation schemes, including Frequency Shift Keying (FSK), Gaussian Frequency Shift Keying (GFSK), and other advanced digital modulation techniques for reliable communication.

    Q3: What is the data rate supported by the CMX867AE2?
    A3: The CMX867AE2 supports data rates of up to 256 kbps, which makes it suitable for low-to-medium data rate wireless communication systems.

    Q4: Is the CMX867AE2 suitable for low-power applications?
    A4: Yes, the CMX867AE2 is designed with low power consumption in mind, making it ideal for battery-powered wireless devices that require long operating lifetimes.

    Q5: What is the operating voltage range of the CMX867AE2?
    A5: The CMX867AE2 operates within a voltage range of 2.7V to 3.6V, making it suitable for a wide range of battery-powered applications.

    Q6: Can the CMX867AE2 be used in both transmit and receive modes?
    A6: Yes, the CMX867AE2 is a full-duplex modem, meaning it can be used for both transmission and reception of data, making it ideal for bidirectional communication systems.

    Q7: What is the frequency range supported by the CMX867AE2?
    A7: The CMX867AE2 supports a frequency range from 30 MHz to 960 MHz, providing flexibility for a wide range of wireless communication applications.

    Q8: Does the CMX867AE2 support error correction?
    A8: Yes, the CMX867AE2 includes built-in error correction mechanisms, such as forward error correction (FEC), to ensure reliable data transmission even in noisy environments.

    Q9: What type of interface does the CMX867AE2 provide for data input and output?
    A9: The CMX867AE2 uses a serial data interface for both input and output, allowing easy integration with microcontrollers or other digital devices.

    Q10: Is the CMX867AE2 compatible with multiple radio protocols?
    A10: Yes, the CMX867AE2 is compatible with a variety of radio protocols, including custom protocols and standardized communication methods, making it versatile for different wireless systems.

    Q11: Does the CMX867AE2 support both analog and digital communication?
    A11: The CMX867AE2 is designed primarily for digital communication, offering efficient data transfer through digital modulation schemes, but it can interface with analog components for some applications.

    Q12: What is the sensitivity of the CMX867AE2?
    A12: The CMX867AE2 features high sensitivity, typically around -120 dBm, which allows it to receive weak signals and maintain reliable communication even in challenging environments.

    Q13: Can the CMX867AE2 be used for voice communication?
    A13: While the CMX867AE2 is primarily designed for data communication, it can be used in voice communication systems when combined with appropriate audio encoding/decoding circuitry.

    Q14: What kind of antenna is required for the CMX867AE2?
    A14: The CMX867AE2 requires an external antenna that is compatible with the operating frequency range of the device, typically a dipole or monopole antenna depending on the system's design.

    Q15: What are the key applications of the CMX867AE2?
    A15: The CMX867AE2 is used in a variety of applications, including telemetry, remote control, wireless data transmission, industrial automation, and low-power wireless sensor networks.

    Q16: Does the CMX867AE2 support frequency hopping?
    A16: Yes, the CMX867AE2 supports frequency hopping for secure and interference-resistant communication, which is particularly useful in crowded radio environments.

    Q17: What is the power consumption of the CMX867AE2 during transmission and reception?
    A17: The power consumption of the CMX867AE2 is low during both transmission and reception, making it suitable for energy-efficient systems, particularly those powered by batteries.

    Q18: Is the CMX867AE2 suitable for long-range communication?
    A18: Yes, the CMX867AE2 is designed for medium-to-long-range communication, depending on the specific frequency, power output, and environmental factors.

    Q19: Does the CMX867AE2 include built-in encryption?
    A19: The CMX867AE2 does not include built-in encryption, but it can be integrated with external encryption modules for secure communication in sensitive applications.

    Q20: What is the operating temperature range of the CMX867AE2?
    A20: The CMX867AE2 operates within a temperature range of -40°C to +85°C, making it suitable for a wide variety of industrial and outdoor environments.
    Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend