Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modems - ICs and Modules
/ CML Microcircuits CMX469AE2
CMX469AE2
Active
Interface - Modems - ICs and Modules
Description:
1200/2400/4800BPS FFSK MODEM
Manufacturer:
CML Microcircuits
Datasheet:
CMX469AE2 Datasheet
History Price: $28.56000
In Stock: 33150
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CMX469AE2 Specification
Specification
Part No
CMX469AE2
Category
Interface - Modems - ICs and Modules
Manufacturer
CML Microcircuits
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
FSK
Baud Rates
4.8k
Voltage - Supply
2.7V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
CMX469AE2 PDF Datasheet
CMX469AE2 Datasheet
Click and Download: CMX469AE2 Datasheet
CMX469AE2 Related Parts
CMX469AD3
CML Microcircuits
1200/2400/4800BPS FFSK MODEM
CMX469AD3-TR1K
CML Microcircuits
1200/2400/4800BPS FFSK MODEM
CMX469AE2-TR1K
CML Microcircuits
1200/2400/4800BPS FFSK MODEM
CMX589AD2
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM
CMX589AD5
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM
CMX589AE2
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM
CMX7143L4
CML Microcircuits
MULTI-MODE WIRELSS DATA MODEM
CMX7143L4-TR1K
CML Microcircuits
MULTI-MODE WIRELSS DATA MODEM
CMX7143Q3
CML Microcircuits
MULTI-MODE DATA MODEM
CMX7164L9
CML Microcircuits
CMX7164L9:MULTI-MODE HIGH PERFO
CMX7164Q1
CML Microcircuits
MULTI-MODE HIGH PERFORM MODEM
CMX7164Q1-TR1K
CML Microcircuits
MULTI-MODE HIGH PERFORM MODEM
CMX469AE2 Compare Parts
CMX469AE2 vs CMX909BE2
CMX469AE2 vs CMX909BD5
CMX469AE2 vs CMX869BE2
CMX469AE2 vs CMX869BD2-TR1K
CMX469AE2 vs CMX869BD2
CMX469AE2 vs CMX868AE2-TR1K
CMX469AE2 vs CMX868AE2
CMX469AE2 vs CMX868AD2
CMX469AE2 vs CMX867AE2
CMX469AE2 vs CMX867AD2
CMX469AE2 vs CMX865AE4-TR1K
CMX469AE2 vs CMX865AE4
CMX469AE2 vs CMX865AD4-TR1K
CMX469AE2 vs CMX865AD4
CMX469AE2 vs CMX7364Q1
CMX469AE2 vs CMX7164Q1-TR1K
CMX469AE2 vs CMX7164Q1
CMX469AE2 vs CMX7164L9
CMX469AE2 vs CMX7143Q3
CMX469AE2 vs CMX7143L4-TR1K
CMX469AE2 vs CMX7143L4
CMX469AE2 vs CMX589AE2
CMX469AE2 vs CMX589AD5
CMX469AE2 vs CMX589AD2
CMX469AE2 vs CMX469AE2-TR1K
CMX469AE2 vs CMX469AD3-TR1K
CMX469AE2 vs CMX469AD3
CMX469AE2 vs CMX868AD2-TR1K
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.