CS61880-IB
CS61880-IB
Active
Description:  OCTAL E1 LINE INTERFACE UNIT
Manufacturer:  Cirrus Logic
Datasheet:   CS61880-IB Datasheet
History Price: $23.51000
In Stock: 21600
CS61880-IB Specification
Specification
Part No
CS61880-IB
Category
Interface - Telecom
Manufacturer
Cirrus Logic
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Line Interface Unit (LIU)
Interface
E1
Number of Circuits
8
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
-
Power (Watts)
1.73 W
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
160-BGA
Supplier Device Package
160-FBGA (15x15)
CS61880-IB PDF Datasheet
CS61880-IB Related Parts
CS61535A-IL1
CS61535A-IL1
Cirrus Logic
CS61535 - T1/E1 LINE INTERFACE
CS61535A-IL1R
CS61535A-IL1R
Cirrus Logic
CS61535 - T1/E1 LINE INTERFACE
CS61535A-IL1Z
CS61535A-IL1Z
Cirrus Logic
IC TELECOM INTERFACE 28PLCC
CS61535A-IL1ZR
CS61535A-IL1ZR
Cirrus Logic
IC TELECOM INTERFACE 28PLCC
CS61535C-ILA
CS61535C-ILA
Cirrus Logic
CS61535
CS61574A-IL1Z
CS61574A-IL1Z
Cirrus Logic
IC TELECOM INTERFACE 28PLCC
CS61574A-IL1ZR
CS61574A-IL1ZR
Cirrus Logic
IC TELECOM INTERFACE 28PLCC
CS61574A-IP1
CS61574A-IP1
Cirrus Logic
CS61574 - T1/E1 LINE INTERFACE
CS61575-IL1Z
CS61575-IL1Z
Cirrus Logic
IC TELECOM INTERFACE 28PLCC
CS61575-IL1ZR
CS61575-IL1ZR
Cirrus Logic
IC TELECOM INTERFACE 28PLCC
CS61575-IP1
CS61575-IP1
Cirrus Logic
CS61575 - T1/E1 LINE INTERFACE
CS61577-IL1
CS61577-IL1
Cirrus Logic
CS61577 - T1/ E1 LINE INTERFACE
CS61880-IB Compare Parts
  • CS61880-IB vs CS62180B-IL/C
  • CS61880-IB vs CS62180B-IL
  • CS61880-IB vs CS61884-IRZR
  • CS61880-IB vs CS61884-IRZ
  • CS61880-IB vs CS61884-IQZR
  • CS61880-IB vs CS61884-IQZ
  • CS61880-IB vs CS61884-IB
  • CS61880-IB vs CS61881-IQ
  • CS61880-IB vs CS61881-IB
  • CS61880-IB vs CS61880-IQZR
  • CS61880-IB vs CS61880-IQZ
  • CS61880-IB vs CS6158A-IL1
  • CS61880-IB vs CS61584A-IQ5ZR
  • CS61880-IB vs CS61584A-IQ5Z
  • CS61880-IB vs CS61584A-IQ3ZR
  • CS61880-IB vs CS61584A-IQ3Z
  • CS61880-IB vs CS61584A-IQ3R
  • CS61880-IB vs CS61584A-IL3
  • CS61880-IB vs CS61583-IQ5ZR
  • CS61880-IB vs CS61583-IQ5Z
  • CS61880-IB vs CS61583-IL5
  • CS61880-IB vs CS61581-IP
  • CS61880-IB vs CS61581-ILZ
  • CS61880-IB vs CS61577-IL1R
  • CS61880-IB vs CS61577-IL1
  • CS61880-IB vs CS61575-IP1
  • CS61880-IB vs CS61575-IL1ZR
  • CS61880-IB vs CS61575-IL1Z
  • CS61880-IB vs CS61574A-IP1
  • CS61880-IB vs CS61574A-IL1ZR
  • CS61880-IB vs CS61574A-IL1Z
  • CS61880-IB vs CS61535C-ILA
  • CS61880-IB vs CS61535A-IL1ZR
  • CS61880-IB vs CS61535A-IL1Z
  • CS61880-IB vs CS61535A-IL1R
  • CS61880-IB vs CS61535A-IL1
  • CS61880-IB vs CS61584-IQ5
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!