CS61880-IB
CS61880-IB
Active
Description:  OCTAL E1 LINE INTERFACE UNIT
Manufacturer:  Cirrus Logic
Datasheet:   CS61880-IB Datasheet
History Price: $23.51000
In Stock: 21600
CS61880-IB vs CS61574A-IL1Z
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1
E1, T1
Number of Circuits
8
1
Voltage - Supply
3.135V ~ 3.465V
4.75V ~ 5.25V
Current - Supply
-
-
Power (Watts)
1.73 W
350 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
160-BGA
28-LCC (J-Lead)
Supplier Device Package
160-FBGA (15x15)
28-PLCC