CS48DV2A-CQZ
CS48DV2A-CQZ
Not For New Designs
Description:  IC DSP AUDIO 32BIT 2CH 48LQFP
Manufacturer:  Cirrus Logic
History Price: $14.81024
In Stock: 18500
CS48DV2A-CQZ Specification
Specification
Part No
CS48DV2A-CQZ
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Cirrus Logic
Series
CS48DV2
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fixed Point
Interface
I2C, SPI
Clock Rate
150MHz
Non-Volatile Memory
-
On-Chip RAM
-
Voltage - I/O
3.30V
Voltage - Core
1.80V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
CS48DV2A-CQZ PDF Datasheet
CS48DV2A-CQZ Related Parts
CS47024C-CQZ
CS47024C-CQZ
Cirrus Logic
IC AUDIO SOC SGL 32BIT 100-LQFP
CS47028C-CQZ
CS47028C-CQZ
Cirrus Logic
IC AUDIO SOC SGL 32BIT 100-LQFP
CS47048C-CQZ
CS47048C-CQZ
Cirrus Logic
IC AUDIO SOC SGL 32BIT 100-LQFP
CS47048C-DQZ
CS47048C-DQZ
Cirrus Logic
IC AUD SOC 32BIT 4CH 100LQFP
CS47048C-DQZR
CS47048C-DQZR
Cirrus Logic
IC AUD SOC 32BIT 4CH 100LQFP
CS47L35-CWZR
CS47L35-CWZR
Cirrus Logic
IC LOW PRW AUDIO HUB
CS47L85-CWZR
CS47L85-CWZR
Cirrus Logic
IC - LOW PWR AUDIO DSP FOR SMART
CS47L90-CWZR
CS47L90-CWZR
Cirrus Logic
IC LOW PRW AUDIO HUB
CS48520-CQZ
CS48520-CQZ
Cirrus Logic
IC DSP HP 32BIT 4CH I/O 48QFP
CS48520-CQZR
CS48520-CQZR
Cirrus Logic
IC DSP HP 32BIT 4CH I/O 48LQFP
CS48520-DQZ
CS48520-DQZ
Cirrus Logic
IC DSP HP 32BIT 4CH I/O 48LQFP
CS48520-DQZR
CS48520-DQZR
Cirrus Logic
IC DSP HP 32BIT 4CH I/O 48LQFP
CS48DV2A-CQZ Compare Parts
  • CS48DV2A-CQZ vs CS497024-CVZR
  • CS48DV2A-CQZ vs CS497024-CVZ
  • CS48DV2A-CQZ vs CS497014-CVZ
  • CS48DV2A-CQZ vs CS496122-IQZR
  • CS48DV2A-CQZ vs CS496122-IQZ
  • CS48DV2A-CQZ vs CS496122-CQZR
  • CS48DV2A-CQZ vs CS496122-CQZ
  • CS48DV2A-CQZ vs CS496112-IQZR
  • CS48DV2A-CQZ vs CS496112-IQZ
  • CS48DV2A-CQZ vs CS496112-CQZR
  • CS48DV2A-CQZ vs CS496112-CQZ
  • CS48DV2A-CQZ vs CS496102-CQZR
  • CS48DV2A-CQZ vs CS496102-CQZ
  • CS48DV2A-CQZ vs CS495313-CVZR
  • CS48DV2A-CQZ vs CS495313-CVZ
  • CS48DV2A-CQZ vs CS495303-CVZR
  • CS48DV2A-CQZ vs CS495303-CVZ
  • CS48DV2A-CQZ vs CS48L32-CWZR
  • CS48DV2A-CQZ vs CS48L32-CNZR
  • CS48DV2A-CQZ vs CS48L32-CNZ
  • CS48DV2A-CQZ vs CS48L11-CNZR
  • CS48DV2A-CQZ vs CS48L11-CNZ
  • CS48DV2A-CQZ vs CS48L10-CWZR
  • CS48DV2A-CQZ vs CS48L10-CNZR
  • CS48DV2A-CQZ vs CS48L10-CNZ
  • CS48DV2A-CQZ vs CS48DV2B-DQZR
  • CS48DV2A-CQZ vs CS48DV2B-CQZR
  • CS48DV2A-CQZ vs CS48DV2A-DQZR
  • CS48DV2A-CQZ vs CS48DV2A-DQZ
  • CS48DV2A-CQZ vs CS48DV2A-CQZR
  • CS48DV2A-CQZ vs CS48560-DQZR
  • CS48DV2A-CQZ vs CS48560-DQZ
  • CS48DV2A-CQZ vs CS48560-CQZR
  • CS48DV2A-CQZ vs CS48560-CQZ
  • CS48DV2A-CQZ vs CS48540-DQZR
  • CS48DV2A-CQZ vs CS48540-DQZ
  • CS48DV2A-CQZ vs CS48540-CQZR
  • CS48DV2A-CQZ vs CS48540-CQZ
  • CS48DV2A-CQZ vs CS48520-DQZR
  • CS48DV2A-CQZ vs CS48520-DQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!