CS48DV2A-CQZ
CS48DV2A-CQZ
Not For New Designs
Description:  IC DSP AUDIO 32BIT 2CH 48LQFP
Manufacturer:  Cirrus Logic
History Price: $14.81024
In Stock: 18500
CS48DV2A-CQZ vs CS48DV2B-CQZR
Manufacturer
Series
CS48DV2
CS48DV2
Packaging
Tray
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
Fixed Point
Fixed Point
Interface
I2C, SPI
I2C, SPI
Clock Rate
150MHz
150MHz
Non-Volatile Memory
-
-
On-Chip RAM
-
-
Voltage - I/O
3.30V
3.30V
Voltage - Core
1.80V
1.80V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)