CS42L52-CNZ
CS42L52-CNZ
Active
Description:  IC CODEC STER HDPN & SPKR 40QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS42L52-CNZ Datasheet
History Price: $7.85000
In Stock: 49500
CS42L52-CNZ Specification
Specification
Part No
CS42L52-CNZ
Category
Interface - CODECs
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Stereo Audio
Data Interface
Serial
Resolution (Bits)
24 b
Number of ADCs / DACs
1 / 1
Sigma Delta
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
99 / 98
Voltage - Supply, Analog
1.65V ~ 2.63V
Voltage - Supply, Digital
1.65V ~ 2.63V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-QFN
Supplier Device Package
40-QFN-EP (6x6)
CS42L52-CNZ PDF Datasheet
CS42L52-CNZ Related Parts
CS4202-JQZ
CS4202-JQZ
Cirrus Logic
IC AUDIO CODEC 97 48TQFP
CS4202-JQZR
CS4202-JQZR
Cirrus Logic
IC CODEC AUDIO '97 48-TQFP
CS4205-KQ
CS4205-KQ
Cirrus Logic
CRYSTALCLEAR AUDIO CODEC
CS4205-KQZ
CS4205-KQZ
Cirrus Logic
IC CODEC AC97 I2S 48-LQFP
CS4205-KQZR
CS4205-KQZR
Cirrus Logic
IC AUDIO CODEC AC97 I2S 48LQFP
CS4207-CNZ
CS4207-CNZ
Cirrus Logic
IC CODEC AUD HDPN AMP COMM 48QFN
CS4207-DNZ
CS4207-DNZ
Cirrus Logic
IC CODEC AUD HDPN AMP AUTO 48QFN
CS4221-KS
CS4221-KS
Cirrus Logic
24-BIT STEREO AUDIO CODEC
CS4223-BS
CS4223-BS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4223-KS
CS4223-KS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4224-BS
CS4224-BS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4227-KQ
CS4227-KQ
Cirrus Logic
SIX CHANNEL, 20-BIT CODEC
CS42L52-CNZ Description
The Cirrus Logic CS42L52-CNZ is a highly integrated audio codec designed for mobile and portable applications. It is particularly well-suited for smartphones, tablets, and other consumer electronics that require high-quality audio processing. Below is a detailed overview of its specifications, features, and applications.

## Overview

The CS42L52-CNZ is a low-power, high-performance audio codec that supports various audio formats and provides a range of functionalities, including digital-to-analog conversion (DAC), analog-to-digital conversion (ADC), and audio processing features. It is designed to deliver superior audio quality while maintaining low power consumption, making it ideal for battery-operated devices.

## Key Specifications

1. Audio Performance:
- DAC Performance:
- Dynamic Range: 100 dB (A-weighted)
- Total Harmonic Distortion + Noise (THD+N): -90 dB
- Sample Rates: Up to 192 kHz
- ADC Performance:
- Dynamic Range: 100 dB (A-weighted)
- THD+N: -90 dB
- Sample Rates: Up to 192 kHz

2. Power Supply:
- Supply Voltage: 1.8V to 3.6V
- Power Consumption: Typically 20 mW in playback mode

3. Audio Interfaces:
- I2S and PCM digital audio interfaces
- Supports multiple audio data formats (16, 24, and 32-bit)

4. Microphone Interface:
- Integrated microphone bias
- Supports differential and single-ended microphone inputs

5. Headphone Amplifier:
- Integrated headphone driver with adjustable gain
- Output power: Up to 30 mW per channel into 16 ohms

6. Line Outputs:
- Differential line outputs for external amplifiers
- Programmable output levels

7. Control Interface:
- I2C control interface for configuration and control
- Supports multiple device addressing

8. Package:
- Available in a compact 32-pin QFN package (5mm x 5mm)

## Features

- Low Power Consumption: The CS42L52-CNZ is designed for low power operation, making it suitable for portable devices where battery life is critical.
- High-Quality Audio Processing: With its high dynamic range and low distortion, the codec ensures high-fidelity audio playback and recording.
- Flexible Audio Routing: The codec allows for flexible audio routing and mixing, enabling designers to create customized audio paths for various applications.
- Integrated Features: The inclusion of a headphone amplifier and microphone interface reduces the need for additional external components, simplifying the design process.
- Robust Digital Processing: The codec supports advanced digital signal processing (DSP) features, including equalization and audio effects, enhancing the overall audio experience.

## Applications

The Cirrus Logic CS42L52-CNZ is ideal for a variety of applications, including:

- Smartphones and Tablets: Providing high-quality audio playback and recording capabilities.
- Wearable Devices: Its low power consumption makes it suitable for smartwatches and fitness trackers.
- Portable Speakers: Enhancing audio performance in compact speaker designs.
- Consumer Electronics: Used in TVs, soundbars, and other home audio equipment.

## Conclusion

The Cirrus Logic CS42L52-CNZ is a versatile and high-performance audio codec that meets the demands of modern audio applications. With its combination of low power consumption, high audio quality, and integrated features, it is an excellent choice for designers looking to enhance the audio capabilities of their products. Whether in mobile devices or consumer electronics, the CS42L52-CNZ delivers exceptional audio performance and flexibility.
CS42L52-CNZ Compare Parts
  • CS42L52-CNZ vs CS47L52B-CNZR
  • CS42L52-CNZ vs CS47L24-CWZR
  • CS42L52-CNZ vs CS47L15-CWZR
  • CS42L52-CNZ vs CS42L92-CWZR
  • CS42L52-CNZ vs CS42L73-CWZR
  • CS42L52-CNZ vs CS42L73-CRZR
  • CS42L52-CNZ vs CS42L73-CRZ
  • CS42L52-CNZ vs CS42L56-CNZ
  • CS42L52-CNZ vs CS42L55-DNZR
  • CS42L52-CNZ vs CS42L55-DNZ
  • CS42L52-CNZ vs CS42L55-CNZR
  • CS42L52-CNZ vs CS42L55-CNZ
  • CS42L52-CNZ vs CS42L52-CNZR
  • CS42L52-CNZ vs CS42L51-DNZR
  • CS42L52-CNZ vs CS42L51-DNZ
  • CS42L52-CNZ vs CS42L51-CNZR
  • CS42L52-CNZ vs CS42L51-CNZ
  • CS42L52-CNZ vs CS4299-XQ
  • CS42L52-CNZ vs CS4299-JQZR
  • CS42L52-CNZ vs CS4299-JQZ
  • CS42L52-CNZ vs CS4299-BQZR
  • CS42L52-CNZ vs CS4299-BQZ
  • CS42L52-CNZ vs CS4297A-JQ
  • CS42L52-CNZ vs CS42888-DQZR
  • CS42L52-CNZ vs CS42888-DQZ
  • CS42L52-CNZ vs CS42888-CQZR
  • CS42L52-CNZ vs CS42888-CQZ
  • CS42L52-CNZ vs CS4272K-DZZR
  • CS42L52-CNZ vs CS4272K-DZZ
  • CS42L52-CNZ vs CS4272K-CZZR
  • CS42L52-CNZ vs CS4272K-CZZ
  • CS42L52-CNZ vs CS4272-DZZR
  • CS42L52-CNZ vs CS4272-DZZ
  • CS42L52-CNZ vs CS4272-CZZR
  • CS42L52-CNZ vs CS4272-CZZ
  • CS42L52-CNZ vs CS4271K-DZZR
  • CS42L52-CNZ vs CS4271K-DZZ
  • CS42L52-CNZ vs CS4271K-CZZR
  • CS42L52-CNZ vs CS4271K-CZZ
  • CS42L52-CNZ vs CS4271-DZZR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you