CS4207-DNZ
CS4207-DNZ
Not For New Designs
Description:  IC CODEC AUD HDPN AMP AUTO 48QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS4207-DNZ Datasheet
History Price: $14.82000
In Stock: 29000
CS4207-DNZ Specification
Specification
Part No
CS4207-DNZ
Category
Interface - CODECs
Manufacturer
Cirrus Logic
Series
-
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio, HD
Data Interface
Serial
Resolution (Bits)
24 b
Number of ADCs / DACs
2 / 3
Sigma Delta
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
105 / 110
Voltage - Supply, Analog
2.97V ~ 5.25V
Voltage - Supply, Digital
2.97V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
48-QFN
Supplier Device Package
48-QFN-EP (6x6)
CS4207-DNZ PDF Datasheet
CS4207-DNZ Related Parts
CS4202-JQZ
CS4202-JQZ
Cirrus Logic
IC AUDIO CODEC 97 48TQFP
CS4202-JQZR
CS4202-JQZR
Cirrus Logic
IC CODEC AUDIO '97 48-TQFP
CS4205-KQ
CS4205-KQ
Cirrus Logic
CRYSTALCLEAR AUDIO CODEC
CS4205-KQZ
CS4205-KQZ
Cirrus Logic
IC CODEC AC97 I2S 48-LQFP
CS4205-KQZR
CS4205-KQZR
Cirrus Logic
IC AUDIO CODEC AC97 I2S 48LQFP
CS4207-CNZ
CS4207-CNZ
Cirrus Logic
IC CODEC AUD HDPN AMP COMM 48QFN
CS4221-KS
CS4221-KS
Cirrus Logic
24-BIT STEREO AUDIO CODEC
CS4223-BS
CS4223-BS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4223-KS
CS4223-KS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4224-BS
CS4224-BS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4227-KQ
CS4227-KQ
Cirrus Logic
SIX CHANNEL, 20-BIT CODEC
CS42324-CQZ
CS42324-CQZ
Cirrus Logic
IC CODEC STEREO AUDIO 48LQFP
CS4207-DNZ Description
The Cirrus Logic CS4207-DNZ is a highly integrated audio codec designed for portable and embedded applications. It is particularly well-suited for use in laptops, tablets, and other mobile devices, providing high-quality audio processing capabilities. Below is a detailed overview of the CS4207-DNZ, including its specifications and features.

## Overview

The CS4207-DNZ is a low-power, high-performance audio codec that supports various audio formats and interfaces. It is designed to deliver superior audio quality while minimizing power consumption, making it ideal for battery-operated devices. The codec integrates multiple functionalities, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and audio processing features.

## Key Features

1. Audio Performance:
- High-performance DACs and ADCs with a dynamic range of up to 100 dB.
- Supports sample rates up to 192 kHz for high-fidelity audio playback and recording.
- Low total harmonic distortion (THD) for clean audio output.

2. Integrated Components:
- Dual-channel DACs and ADCs for stereo audio processing.
- Integrated headphone driver with adjustable output levels.
- Built-in microphone preamplifier with gain control.

3. Power Management:
- Low power consumption, making it suitable for portable applications.
- Multiple power-saving modes to extend battery life.
- Supports power management features to optimize performance based on usage.

4. Audio Interfaces:
- I2S and PCM digital audio interfaces for seamless integration with digital audio sources.
- Supports various audio formats, including stereo and mono configurations.

5. Control Interface:
- I2C control interface for easy configuration and control of codec settings.
- Programmable registers for customizing audio processing parameters.

6. Additional Features:
- Integrated digital signal processing (DSP) capabilities for advanced audio effects.
- Support for various audio standards, including AC%2797 and HD Audio.
- Flexible routing options for audio signals, allowing for complex audio setups.

## Specifications

- Package Type: 32-pin LQFP (Low-profile Quad Flat Package)
- Supply Voltage: 1.8V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Audio Performance:
- DAC Dynamic Range: 100 dB (A-weighted)
- ADC Dynamic Range: 100 dB (A-weighted)
- THD+N: < 0.01% (typical)
- Sampling Rates: 8 kHz to 192 kHz
- Input/Output Configuration:
- 2-channel stereo input and output
- Supports single-ended and differential input configurations
- Microphone Input: Supports electret and dynamic microphones
- Headphone Output: Integrated headphone driver with adjustable gain

## Applications

The CS4207-DNZ is suitable for a wide range of applications, including:

- Portable audio devices (smartphones, tablets, and laptops)
- Consumer electronics (TVs, soundbars, and home theater systems)
- Automotive audio systems
- Professional audio equipment
- Embedded systems requiring high-quality audio processing

## Conclusion

The Cirrus Logic CS4207-DNZ is a versatile and efficient audio codec that combines high-performance audio processing with low power consumption. Its comprehensive feature set and flexible configuration options make it an excellent choice for a variety of audio applications, particularly in portable and embedded devices. With its ability to deliver high-quality audio while maintaining energy efficiency, the CS4207-DNZ stands out as a reliable solution for modern audio needs.
CS4207-DNZ Compare Parts
  • CS4207-DNZ vs CS47L52B-CNZR
  • CS4207-DNZ vs CS47L24-CWZR
  • CS4207-DNZ vs CS47L15-CWZR
  • CS4207-DNZ vs CS42L92-CWZR
  • CS4207-DNZ vs CS42L73-CWZR
  • CS4207-DNZ vs CS42L73-CRZR
  • CS4207-DNZ vs CS42L73-CRZ
  • CS4207-DNZ vs CS42L56-CNZ
  • CS4207-DNZ vs CS42L55-DNZR
  • CS4207-DNZ vs CS42L55-DNZ
  • CS4207-DNZ vs CS42L55-CNZR
  • CS4207-DNZ vs CS42L55-CNZ
  • CS4207-DNZ vs CS42L52-CNZR
  • CS4207-DNZ vs CS42L52-CNZ
  • CS4207-DNZ vs CS42L51-DNZR
  • CS4207-DNZ vs CS42L51-DNZ
  • CS4207-DNZ vs CS42L51-CNZR
  • CS4207-DNZ vs CS42L51-CNZ
  • CS4207-DNZ vs CS4299-XQ
  • CS4207-DNZ vs CS4299-JQZR
  • CS4207-DNZ vs CS4299-JQZ
  • CS4207-DNZ vs CS4299-BQZR
  • CS4207-DNZ vs CS4299-BQZ
  • CS4207-DNZ vs CS4297A-JQ
  • CS4207-DNZ vs CS42888-DQZR
  • CS4207-DNZ vs CS42888-DQZ
  • CS4207-DNZ vs CS42888-CQZR
  • CS4207-DNZ vs CS42888-CQZ
  • CS4207-DNZ vs CS4272K-DZZR
  • CS4207-DNZ vs CS4272K-DZZ
  • CS4207-DNZ vs CS4272K-CZZR
  • CS4207-DNZ vs CS4272K-CZZ
  • CS4207-DNZ vs CS4272-DZZR
  • CS4207-DNZ vs CS4272-DZZ
  • CS4207-DNZ vs CS4272-CZZR
  • CS4207-DNZ vs CS4272-CZZ
  • CS4207-DNZ vs CS4271K-DZZR
  • CS4207-DNZ vs CS4271K-DZZ
  • CS4207-DNZ vs CS4271K-CZZR
  • CS4207-DNZ vs CS4271K-CZZ
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received