Status
Not For New Designs
Active
Type
Audio, HD
Stereo Audio
Data Interface
Serial
PCM Audio Interface
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 3
2 / 2
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
105 / 110
98 / 98
Voltage - Supply, Analog
2.97V ~ 5.25V
1.8V, 2.5V
Voltage - Supply, Digital
2.97V ~ 5.25V
1.8V, 2.5V
Operating Temperature
-40 ℃ ~ 105 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-QFN
32-QFP
Supplier Device Package
48-QFN-EP (6x6)
32-QFN-EP (5x5)