CS1501-FSZ
CS1501-FSZ
Obsolete
Description:  IC PFC CTRLR CRM/DCM 70KHZ 8SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS1501-FSZ Datasheet
History Price: Obsolete
In Stock: 15400
CS1501-FSZ Specification
Specification
Part No
CS1501-FSZ
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Critical Conduction (CRM), Discontinuous Conduction (DCM)
Frequency - Switching
70kHz
Current - Startup
68 μA
Voltage - Supply
7.9V ~ 17V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CS1501-FSZ Related Parts
CS1500-FSZ
CS1500-FSZ
Cirrus Logic
IC PFC CTRLR DCM 66KHZ 8SOIC
CS1501-FSZR
CS1501-FSZR
Cirrus Logic
IC PFC CTRLR CRM/DCM 70KHZ 8SOIC
CS1600-FSZ
CS1600-FSZ
Cirrus Logic
IC PFC CTRLR DCM 66KHZ 8SOIC
CS1601-FSZ
CS1601-FSZ
Cirrus Logic
IC PFC CTRLR DCM 70KHZ 8SOIC
CS1601-FSZR
CS1601-FSZR
Cirrus Logic
IC PFC CTRLR DCM 70KHZ 8SOIC
CS1601H-FSZ
CS1601H-FSZ
Cirrus Logic
IC PFC CTRLR DCM 100KHZ 8SOIC
CS1601H-FSZR
CS1601H-FSZR
Cirrus Logic
IC PFC CTRLR DCM 100KHZ 8SOIC
CS1501-FSZ Compare Parts
  • CS1501-FSZ vs CS1601H-FSZ
  • CS1501-FSZ vs CS1601-FSZR
  • CS1501-FSZ vs CS1601-FSZ
  • CS1501-FSZ vs CS1600-FSZ
  • CS1501-FSZ vs CS1501-FSZR
  • CS1501-FSZ vs CS1500-FSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!