Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Cirrus Logic CS1501-FSZ
CS1501-FSZ
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR CRM/DCM 70KHZ 8SOIC
Manufacturer:
Cirrus Logic
Datasheet:
CS1501-FSZ Datasheet
History Price: Obsolete
In Stock: 15400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS1501-FSZ vs CS1501-FSZR
Part No
CS1501-FSZ
CS1501-FSZR
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Mode
Critical Conduction (CRM), Discontinuous Conduction (DCM)
Critical Conduction (CRM), Discontinuous Conduction (DCM)
Frequency - Switching
70kHz
70kHz
Current - Startup
68 μA
68 μA
Voltage - Supply
7.9V ~ 17V
7.9V ~ 17V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC