CS5120KDR16-CHS
CS5120KDR16-CHS
Active
Description:  ANA BUCK NFET CONTROLLER
Manufacturer:  Cherry Semiconductor
History Price: Active
In Stock: 47500
CS5120KDR16-CHS Specification
Specification
Part No
CS5120KDR16-CHS
Category
PMIC - DC DC Switching Controllers
Manufacturer
Cherry Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CS5120KDR16-CHS Related Parts
CS51021AED16
CS51021AED16
onsemi
SWITCHING CONTROLLER
CS51021AEDR16
CS51021AEDR16
onsemi
IC REG CTRLR MULT TOP 16SOIC
CS51021AEDR16G
CS51021AEDR16G
onsemi
IC REG CTRLR MULT TOP 16SOIC
CS51021ED16
CS51021ED16
onsemi
CURRENT MODE PWM CONTROLLER 1A
CS51021EDR16
CS51021EDR16
onsemi
SWITCHING CONTROLLER
CS51022ADB
CS51022ADB
onsemi
IC REG CTRLR MULT TOP 16TSSOP
CS51022ADBG
CS51022ADBG
onsemi
IC REG CTRLR MULT TOP 16TSSOP
CS51022ADBR2
CS51022ADBR2
onsemi
IC REG CTRLR MULT TOP 16TSSOP
CS51022ADBR2G
CS51022ADBR2G
onsemi
IC REG CTRLR MULT TOP 16TSSOP
CS51022AED16
CS51022AED16
onsemi
SWITCHING CONTROLLER
CS51022AEDR16
CS51022AEDR16
onsemi
IC REG CTRLR MULT TOP 16SOIC
CS51022AEDR16G
CS51022AEDR16G
onsemi
IC REG CTRLR MULT TOP 16SOIC
CS5120KDR16-CHS Compare Parts
  • CS5120KDR16-CHS vs CS5422GDR16
  • CS5120KDR16-CHS vs CS5421GDR16
  • CS5120KDR16-CHS vs CS5421GD16
  • CS5120KDR16-CHS vs CS5332GDWR28
  • CS5120KDR16-CHS vs CS5332GDW28
  • CS5120KDR16-CHS vs CS5323GDWR20
  • CS5120KDR16-CHS vs CS5323GDW20
  • CS5120KDR16-CHS vs CS5322GDWR28
  • CS5120KDR16-CHS vs CS5322GDW28
  • CS5120KDR16-CHS vs CS5308GDWR28
  • CS5120KDR16-CHS vs CS5308GDW28
  • CS5120KDR16-CHS vs CS5307GDWR24
  • CS5120KDR16-CHS vs CS5307GDW24
  • CS5120KDR16-CHS vs CS5307GCWR24
  • CS5120KDR16-CHS vs CS5305GDW28
  • CS5120KDR16-CHS vs CS5304GDWR32G
  • CS5120KDR16-CHS vs CS5302GDWR28
  • CS5120KDR16-CHS vs CS5301GDWR32G
  • CS5120KDR16-CHS vs CS5301GDWR32
  • CS5120KDR16-CHS vs CS5301GDW32G
  • CS5120KDR16-CHS vs CS5301GDW32
  • CS5120KDR16-CHS vs CS52845EDR8
  • CS5120KDR16-CHS vs CS52843EDR14
  • CS5120KDR16-CHS vs CS5212GDR14
  • CS5120KDR16-CHS vs CS5212EDR14
  • CS5120KDR16-CHS vs CS5212ED14
  • CS5120KDR16-CHS vs CS5211GDR14G
  • CS5120KDR16-CHS vs CS5211GDR14
  • CS5120KDR16-CHS vs CS5211EDR14G
  • CS5120KDR16-CHS vs CS5211EDR14
  • CS5120KDR16-CHS vs CS5166HGDW16
  • CS5120KDR16-CHS vs CS5165HGDWR16
  • CS5120KDR16-CHS vs CS5165HGDW16
  • CS5120KDR16-CHS vs CS5161HGD16
  • CS5120KDR16-CHS vs CS5161GD16
  • CS5120KDR16-CHS vs CS5160GDR16
  • CS5120KDR16-CHS vs CS5160GD16
  • CS5120KDR16-CHS vs CS5156GN16
  • CS5120KDR16-CHS vs CS5156GD16
  • CS5120KDR16-CHS vs CS5151GN16
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.