Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Cherry Semiconductor CS5120KDR16-CHS
CS5120KDR16-CHS
Active
PMIC - DC DC Switching Controllers
Description:
ANA BUCK NFET CONTROLLER
Manufacturer:
Cherry Semiconductor
Datasheet:
CS5120KDR16-CHS Datasheet
History Price: Active
In Stock: 47500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS5120KDR16-CHS vs CS5301GDW32
Part No
CS5120KDR16-CHS
CS5301GDW32
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Cherry Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
3
Output Phases
-
3
Voltage - Supply (Vcc/Vdd)
-
4.3V ~ 20V
Frequency - Switching
-
250kHz ~ 800kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Current Limit, Frequency Control, Power Good
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
32-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
32-SOIC, WB