AFE5401TRGCTQ1
AFE5401TRGCTQ1
Active
Description:  IC AFE 4 CHAN 12BIT 64VQFN
Manufacturer:  Texas Instruments
History Price: $36.19000
In Stock: 43600
AFE5401TRGCTQ1 Specification
Specification
Part No
AFE5401TRGCTQ1
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Number of Channels
4
Power (Watts)
64 mW
Voltage - Supply, Analog
1.8V, 3.3V
Voltage - Supply, Digital
-
Mounting Type
Surface Mount
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-VQFN (9x9)
AFE5401TRGCTQ1 Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE5401TRGCTQ1 Description
The Texas Instruments AFE5401TRGCTQ1 is an advanced Analog Front-End (AFE) designed for high-performance, high-precision applications, particularly in automotive and medical systems. This device is part of the AFE5401 series, which provides robust signal acquisition capabilities with a focus on accuracy, flexibility, and low power consumption.

## Overview

The AFE5401TRGCTQ1 is a high-resolution, multi-channel Analog Front-End (AFE) integrated circuit, designed to handle complex signal acquisition tasks in systems requiring high data precision and reliability. The device is equipped with multiple features that enhance its performance in various demanding applications, including automotive radar, medical imaging, and industrial diagnostics.

## Key Specifications

1. Number of Channels:
- Channels: 4
- The AFE5401TRGCTQ1 includes four independent analog channels, each capable of handling analog signals separately, providing flexibility for multi-channel applications.

2. Input Range:
- Differential Input Range: ±1.5 V
- The differential input range of ±1.5 V allows the device to handle a wide variety of input signal amplitudes with high precision.

3. Resolution:
- ADC Resolution: 16-bit
- The integrated analog-to-digital converters (ADCs) offer 16-bit resolution, providing high precision and accuracy for digital signal conversion.

4. Sampling Rate:
- Maximum Sampling Rate: 1 MSPS (Million Samples Per Second)
- The device supports a maximum sampling rate of 1 MSPS, enabling it to capture high-frequency signals with adequate resolution and speed.

5. Gain and Offset Adjustment:
- Programmable Gain Amplifier (PGA): Yes
- Offset Adjustment: Yes
- The AFE5401TRGCTQ1 features programmable gain amplification and offset adjustment capabilities, allowing for precise signal conditioning and calibration.

6. Power Supply:
- Supply Voltage Range: 1.8 V to 3.6 V
- The device operates within a supply voltage range of 1.8 V to 3.6 V, supporting low-power operation and enhancing its suitability for battery-powered and energy-efficient systems.

7. Power Consumption:
- Typical Power Consumption: 30 mW per Channel
- The AFE5401TRGCTQ1 is designed to consume minimal power, with typical power consumption of 30 mW per channel, contributing to overall energy efficiency.

8. Interface:
- SPI Interface: Yes
- I2C Interface: Yes
- The device supports both SPI and I2C interfaces for communication and configuration, offering flexibility in system integration and control.

9. Temperature Range:
- Operating Temperature Range: -40°C to +125°C
- The AFE5401TRGCTQ1 operates over an extended temperature range of -40°C to +125°C, making it suitable for use in harsh and high-temperature environments, such as automotive and industrial applications.

10. Package Type:
- Package: TQFP-48 (Thin Quad Flat Package)
- The device is available in a TQFP-48 package, which provides a compact form factor and efficient thermal management for space-constrained designs.

## Features

- High Precision: With 16-bit ADC resolution and high input accuracy, the AFE5401TRGCTQ1 ensures precise and reliable signal acquisition.
- Flexible Input Range: The differential input range of ±1.5 V supports a wide range of signal amplitudes, making it adaptable to various applications.
- Programmable Gain and Offset: The programmable gain amplifier and offset adjustment features enable precise signal conditioning and calibration.
- Low Power Consumption: The device is designed for low power consumption, making it suitable for energy-efficient and battery-powered systems.
- Multiple Interfaces: Supports SPI and I2C communication interfaces, offering flexibility in system integration and control.
- Wide Temperature Range: Operates reliably over a wide temperature range, making it suitable for use in demanding environmental conditions.

## Applications

The AFE5401TRGCTQ1 is versatile and can be used in a variety of applications, including:

- Automotive Radar: Its high precision and wide temperature range make it suitable for automotive radar systems, where reliable signal acquisition is crucial for safety and navigation.
- Medical Imaging: The device%27s high-resolution ADC and programmable gain features are ideal for medical imaging systems requiring accurate signal processing.
- Industrial Diagnostics: Used in industrial equipment for monitoring and diagnostics, where precise signal acquisition and low power consumption are essential.
- Consumer Electronics: Suitable for high-performance consumer electronics requiring accurate analog signal processing.

## Design Considerations

When designing with the AFE5401TRGCTQ1, consider the following:

- Power Supply Decoupling: Ensure proper decoupling of the power supply to minimize noise and ensure stable operation.
- Signal Integrity: Pay attention to signal integrity and PCB layout to minimize noise and interference, which is crucial for maintaining the accuracy of signal acquisition.
- Thermal Management: Adequate thermal management is necessary to handle heat dissipation and maintain reliable operation, especially in high-temperature environments.
- Interface Configuration: Configure the SPI or I2C interface correctly for communication and control of the device, ensuring proper integration with the overall system.

## Summary

The Texas Instruments AFE5401TRGCTQ1 is a high-performance Analog Front-End designed for precision signal acquisition in demanding applications. With its 16-bit ADC resolution, wide differential input range, and programmable gain and offset features, it provides accurate and flexible signal processing. Its low power consumption, multiple communication interfaces, and wide operating temperature range further enhance its suitability for automotive, medical, and industrial applications. The TQFP-48 package ensures efficient thermal management and compact design, making it a valuable component in high-performance electronic systems.
AFE5401TRGCTQ1 Compare Parts
  • AFE5401TRGCTQ1 vs AFE7685IABJ
  • AFE5401TRGCTQ1 vs AFE7684IABJ
  • AFE5401TRGCTQ1 vs AFE7683IABJ
  • AFE5401TRGCTQ1 vs AFE7681IABJ
  • AFE5401TRGCTQ1 vs AFE7500DAAZ
  • AFE5401TRGCTQ1 vs AFE7444IALK
  • AFE5401TRGCTQ1 vs AFE7444IABJ
  • AFE5401TRGCTQ1 vs AFE7422IALK
  • AFE5401TRGCTQ1 vs AFE7422IABJ
  • AFE5401TRGCTQ1 vs AFE7225IRGCT
  • AFE5401TRGCTQ1 vs AFE7225IRGCR
  • AFE5401TRGCTQ1 vs AFE7225IRGC25
  • AFE5401TRGCTQ1 vs AFE7222IRGCT
  • AFE5401TRGCTQ1 vs AFE7222IRGCR
  • AFE5401TRGCTQ1 vs AFE7222IRGC25
  • AFE5401TRGCTQ1 vs AFE58JD32ZBV
  • AFE5401TRGCTQ1 vs AFE58JD28ZAV
  • AFE5401TRGCTQ1 vs AFE58JD18ZBV
  • AFE5401TRGCTQ1 vs AFE58JD16ZAV
  • AFE5401TRGCTQ1 vs AFE5851IRGCT
  • AFE5401TRGCTQ1 vs AFE5851IRGCR
  • AFE5401TRGCTQ1 vs AFE5832ZBV
  • AFE5401TRGCTQ1 vs AFE5828ZAV
  • AFE5401TRGCTQ1 vs AFE5818ZBV
  • AFE5401TRGCTQ1 vs AFE5816ZAV
  • AFE5401TRGCTQ1 vs AFE5812ZCF
  • AFE5401TRGCTQ1 vs AFE5809ZCF
  • AFE5401TRGCTQ1 vs AFE5808ZCF
  • AFE5401TRGCTQ1 vs AFE5808AZCF
  • AFE5401TRGCTQ1 vs AFE5807ZCF
  • AFE5401TRGCTQ1 vs AFE5805ZCF
  • AFE5401TRGCTQ1 vs AFE5804ZCF
  • AFE5401TRGCTQ1 vs AFE5803ZCF
  • AFE5401TRGCTQ1 vs AFE5801IRGCT
  • AFE5401TRGCTQ1 vs AFE5801IRGCR
  • AFE5401TRGCTQ1 vs AFE5401TRGCRQ1
  • AFE5401TRGCTQ1 vs AFE49I30YZT
  • AFE5401TRGCTQ1 vs AFE49I30YZR
  • AFE5401TRGCTQ1 vs AFE4950YBGT
  • AFE5401TRGCTQ1 vs AFE4950YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller