☰
AFE1104E
AFE1104E
Obsolete
Description:  IC AFE 1 CHAN 14BIT 48SSOP
Manufacturer:  Texas Instruments
Datasheet:   AFE1104E Datasheet
History Price: $27.86000
In Stock: 27840
AFE1104E Specification
Specification
Part No
AFE1104E
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Number of Channels
1
Power (Watts)
250 mW
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
3.15V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
AFE1104E PDF Datasheet
AFE1104E Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E/1K
AFE1104E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E Compare Parts
  • AFE1104E vs AFE7685IABJ
  • AFE1104E vs AFE7684IABJ
  • AFE1104E vs AFE7683IABJ
  • AFE1104E vs AFE7681IABJ
  • AFE1104E vs AFE7500DAAZ
  • AFE1104E vs AFE7444IALK
  • AFE1104E vs AFE7444IABJ
  • AFE1104E vs AFE7422IALK
  • AFE1104E vs AFE7422IABJ
  • AFE1104E vs AFE7225IRGCT
  • AFE1104E vs AFE7225IRGCR
  • AFE1104E vs AFE7225IRGC25
  • AFE1104E vs AFE7222IRGCT
  • AFE1104E vs AFE7222IRGCR
  • AFE1104E vs AFE7222IRGC25
  • AFE1104E vs AFE58JD32ZBV
  • AFE1104E vs AFE58JD28ZAV
  • AFE1104E vs AFE58JD18ZBV
  • AFE1104E vs AFE58JD16ZAV
  • AFE1104E vs AFE5851IRGCT
  • AFE1104E vs AFE5851IRGCR
  • AFE1104E vs AFE5832ZBV
  • AFE1104E vs AFE5828ZAV
  • AFE1104E vs AFE5818ZBV
  • AFE1104E vs AFE5816ZAV
  • AFE1104E vs AFE5812ZCF
  • AFE1104E vs AFE5809ZCF
  • AFE1104E vs AFE5808ZCF
  • AFE1104E vs AFE5808AZCF
  • AFE1104E vs AFE5807ZCF
  • AFE1104E vs AFE5805ZCF
  • AFE1104E vs AFE5804ZCF
  • AFE1104E vs AFE5803ZCF
  • AFE1104E vs AFE5801IRGCT
  • AFE1104E vs AFE5801IRGCR
  • AFE1104E vs AFE5401TRGCTQ1
  • AFE1104E vs AFE5401TRGCRQ1
  • AFE1104E vs AFE49I30YZT
  • AFE1104E vs AFE49I30YZR
  • AFE1104E vs AFE4950YBGT
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.