☰
HCTL-2021-A00
HCTL-2021-A00
Obsolete
Description:  IC INTERFACE SPECIALIZED 20DIP
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 36720
HCTL-2021-A00 Specification
Specification
Part No
HCTL-2021-A00
Category
Interface - Specialized
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Encoder to Microprocessor
Interface
8-Bit Tristate
Voltage - Supply
4.5V ~ 5.5V
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
Mounting Type
Through Hole
HCTL-2021-A00 Related Parts
HCTL-1100
HCTL-1100
Broadcom
IC INTERFACE SPECIALIZED 40DIP
HCTL-1100#PLC
HCTL-1100#PLC
Broadcom
IC INTERFACE SPECIALIZED 44PLCC
HCTL-2001-A00
HCTL-2001-A00
Broadcom
IC INTERFACE SPECIALIZED 16DIP
HCTL-2017
HCTL-2017
Broadcom
IC INTERFACE SPECIALIZED 16DIP
HCTL-2017-A00
HCTL-2017-A00
Broadcom
IC INTERFACE SPECIALIZED 16DIP
HCTL-2022
HCTL-2022
Broadcom
IC INTERFACE SPECIALIZED 20DIP
HCTL-2032
HCTL-2032
Broadcom
IC INTERFACE SPECIALIZED 32DIP
HCTL-2021-A00 Description

The Broadcom HCTL-2021-A00 is an advanced, high-performance rotary encoder interface IC designed for use in position sensing applications, primarily in digital and mechanical systems. It is part of Broadcom’s family of interface solutions for precise motor control, robotics, and industrial automation. The HCTL-2021-A00 enables accurate detection and processing of signals from optical encoders, providing digital outputs that can be easily interfaced with microcontrollers, programmable logic devices, or other digital circuits.

This IC integrates a quadrature decoder, a high-speed counter, and other necessary components to facilitate accurate position sensing, making it ideal for high-precision applications such as CNC machines, robotics, and industrial feedback systems. The ability to directly interface with encoders reduces the need for additional complex processing circuits, streamlining system design and reducing component count.

## Key Specifications of HCTL-2021-A00

* Part Type: Rotary Encoder Interface IC
* Interface Type: Quadrature Encoder Interface (QEI)
* Supply Voltage (Vcc): 5V ±10%
* Operating Temperature Range: -40°C to +85°C
* Maximum Input Frequency: 10 MHz
* Counters: 24-bit position counter
* Pulse Counting: 24-bit quadrature decoder
* Output Type: Parallel Digital Outputs
* Pin Count: 20 pins (in a small outline package)
* Package Type: SOIC (Small Outline Integrated Circuit)
* Maximum Output Frequency: 10 MHz (digital)
* Current Consumption: Typically 15 mA
* Output Logic Level: CMOS
* Quadrature Input Channels: 2 (A and B channels)
* Reference Pulse Input: Yes (for resetting the counter)
* Integrated Features: Built-in edge and level detection, zero-crossing detection
* Counter Reset: External trigger

## Electrical Characteristics

* Operating Voltage (Vcc): The HCTL-2021-A00 operates with a supply voltage of 5V ±10%. This makes it compatible with most 5V logic systems and widely used in many industrial control systems and embedded applications.

* Current Consumption: The IC typically consumes 15 mA of current, which is relatively low, making it suitable for low-power applications without significant heat generation or excessive power consumption.

* Maximum Input Frequency: The maximum input frequency of 10 MHz indicates that the HCTL-2021-A00 can process high-frequency input signals, ensuring accurate position tracking even in high-speed systems.

* Output Frequency: The IC supports a maximum output frequency of 10 MHz, which is ideal for high-speed, real-time applications that require rapid data processing and quick response times.

* Output Logic Level: The CMOS output logic level ensures compatibility with a wide range of digital circuits, microcontrollers, and logic systems. It offers reliable performance with standard logic families.

## Counter and Decoding Features

* 24-Bit Position Counter: The HCTL-2021-A00 incorporates a 24-bit position counter, which allows for precise tracking of rotational positions in systems requiring high-resolution feedback. This enables highly accurate position sensing over a wide range of applications.

* Quadrature Decoding: The IC decodes quadrature encoder signals (from two channels: A and B), which are typically used in rotary encoders for motor position sensing. The decoder converts the quadrature signals into position data, enabling precise control of motor systems, robotics, and other machinery.

* External Counter Reset: The IC supports an external trigger to reset the counter, allowing for synchronized resetting of the position counter in systems that require periodic resets or initialization during operation.

* Zero-Crossing Detection: The integrated zero-crossing detection feature detects when the position of the encoder crosses the reference point, useful for specific applications requiring precise alignment or position synchronization.

## Thermal and Mechanical Properties

* Operating Temperature Range: The HCTL-2021-A00 is designed to operate in a wide temperature range of -40°C to +85°C, making it suitable for use in both industrial and outdoor environments where temperature variations can be significant.

* Package Type and Pin Count: The IC is available in a 20-pin SOIC package, providing a compact and space-efficient solution for applications requiring a small form factor. The small-outline integrated circuit (SOIC) package is widely used in modern electronics for its ability to fit into dense circuit boards.

## Applications

The Broadcom HCTL-2021-A00 is primarily used in applications where precise position feedback from rotary encoders is required. Key applications include:

1. Rotary Encoders: The HCTL-2021-A00 is ideal for use with optical and mechanical rotary encoders to detect the position, speed, and direction of rotating shafts in motors or other moving components.

2. CNC Machines: In CNC (Computer Numerical Control) systems, the HCTL-2021-A00 can be used to provide feedback from encoders to control the movement of machine tools with high precision.

3. Industrial Automation: The IC is commonly used in industrial applications such as robotics, conveyor systems, and automated assembly lines, where precise motion control and position sensing are essential.

4. Motor Control Systems: The HCTL-2021-A00 can be integrated into motor control systems for speed, position, and direction feedback, improving the accuracy and efficiency of motors in various applications.

5. Robotics: In robotic applications, precise position and speed feedback are crucial for maintaining smooth and accurate movement. The HCTL-2021-A00 provides a reliable solution for feedback in robotic arms, drones, and other automated systems.

6. Measurement and Test Equipment: The IC is used in measurement systems for precise angle and position sensing, providing high-resolution data in various test and measurement devices.

7. Automotive Systems: In automotive systems, the HCTL-2021-A00 can be used for position feedback in components such as steering systems, electric motors, and drive systems to enhance accuracy and safety.

8. Computer Peripherals: The IC can also be employed in computer peripherals that require precise tracking of position, such as in gaming devices or mechanical keyboards.

## Advantages

* High-Speed Performance: The HCTL-2021-A00’s maximum input frequency of 10 MHz and output frequency of 10 MHz enable it to operate in high-speed systems, delivering fast, real-time position tracking without lag or delay.

* Compact Package: With its 20-pin SOIC package, the HCTL-2021-A00 offers a compact and space-efficient solution, making it suitable for use in embedded systems and applications with limited space.

* Accuracy and Precision: The 24-bit position counter and integrated quadrature decoding provide highly accurate position feedback, ensuring precise control in applications such as robotics and CNC machines.

* Low Power Consumption: The IC’s low current consumption (typically 15 mA) ensures efficient power use, which is particularly important in battery-powered or low-energy systems.

* Wide Temperature Range: The HCTL-2021-A00 can operate in temperatures ranging from -40°C to +85°C, allowing it to function reliably in challenging environments, including industrial and automotive applications.

* Easy Integration: With its standard CMOS output logic and flexible interface options, the HCTL-2021-A00 is easy to integrate into existing control systems, reducing design complexity.

## Conclusion

The Broadcom HCTL-2021-A00 is a versatile, high-performance rotary encoder interface IC designed for precise position sensing and feedback in a wide range of applications, including robotics, CNC machines, industrial automation, motor control, and more. With its high-speed performance, 24-bit position counter, low power consumption, and wide operating temperature range, the HCTL-2021-A00 offers a reliable and efficient solution for motion control and position feedback systems. Its ease of integration, compact size, and robust features make it an excellent choice for both consumer and industrial applications requiring accurate position detection.
HCTL-2021-A00 Compare Parts
  • HCTL-2021-A00 vs HCTL-2022
  • HCTL-2021-A00 vs HCTL-2017-A00
  • HCTL-2021-A00 vs HCTL-2017
  • HCTL-2021-A00 vs HCTL-2001-A00
  • HCTL-2021-A00 vs HCTL-1100#PLC
  • HCTL-2021-A00 vs HCTL-1100
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.