☰
HCTL-1100
HCTL-1100
Obsolete
Description:  IC INTERFACE SPECIALIZED 40DIP
Manufacturer:  Broadcom
Datasheet:   HCTL-1100 Datasheet
History Price: Obsolete
In Stock: 38770
HCTL-1100 Specification
Specification
Part No
HCTL-1100
Category
Interface - Specialized
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
DC Motor Controller
Interface
TTL
Voltage - Supply
4.75V ~ 5.25V
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-DIP
Mounting Type
Through Hole
HCTL-1100 PDF Datasheet
HCTL-1100 Related Parts
HCTL-1100#PLC
HCTL-1100#PLC
Broadcom
IC INTERFACE SPECIALIZED 44PLCC
HCTL-2001-A00
HCTL-2001-A00
Broadcom
IC INTERFACE SPECIALIZED 16DIP
HCTL-2017
HCTL-2017
Broadcom
IC INTERFACE SPECIALIZED 16DIP
HCTL-2017-A00
HCTL-2017-A00
Broadcom
IC INTERFACE SPECIALIZED 16DIP
HCTL-2021-A00
HCTL-2021-A00
Broadcom
IC INTERFACE SPECIALIZED 20DIP
HCTL-2022
HCTL-2022
Broadcom
IC INTERFACE SPECIALIZED 20DIP
HCTL-2032
HCTL-2032
Broadcom
IC INTERFACE SPECIALIZED 32DIP
HCTL-1100 Compare Parts
  • HCTL-1100 vs HCTL-2022
  • HCTL-1100 vs HCTL-2021-A00
  • HCTL-1100 vs HCTL-2017-A00
  • HCTL-1100 vs HCTL-2017
  • HCTL-1100 vs HCTL-2001-A00
  • HCTL-1100 vs HCTL-1100#PLC
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.