☰
HCPL-7520
HCPL-7520
Active
Description:  IC CURRENT SENSE 1 CIRCUIT 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-7520 Datasheet
History Price: $4.26641
In Stock: 17360
HCPL-7520 Specification
Specification
Part No
HCPL-7520
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
100 kHz
Current - Input Bias
600 nA
Voltage - Input Offset
600 μV
Current - Supply
11.7mA
Current - Output / Channel
16 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
HCPL-7520 Related Parts
HCPL-7510
HCPL-7510
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-000E
HCPL-7510-000E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-060
HCPL-7510-060
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-060E
HCPL-7510-060E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-300
HCPL-7510-300
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-300E
HCPL-7510-300E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-360
HCPL-7510-360
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-360E
HCPL-7510-360E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-500
HCPL-7510-500
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-500E
HCPL-7510-500E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-560
HCPL-7510-560
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-560E
HCPL-7510-560E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7520 Compare Parts
  • HCPL-7520 vs HCPL-7851#200
  • HCPL-7520 vs HCPL-7851
  • HCPL-7520 vs HCPL-7850#300
  • HCPL-7520 vs HCPL-7850#200
  • HCPL-7520 vs HCPL-7850
  • HCPL-7520 vs HCPL-7840-560E
  • HCPL-7520 vs HCPL-7840-500E
  • HCPL-7520 vs HCPL-7840-360E
  • HCPL-7520 vs HCPL-7840-300E
  • HCPL-7520 vs HCPL-7840-060E
  • HCPL-7520 vs HCPL-7840-000E
  • HCPL-7520 vs HCPL-7840#560
  • HCPL-7520 vs HCPL-7840#500
  • HCPL-7520 vs HCPL-7840#360
  • HCPL-7520 vs HCPL-7840#300
  • HCPL-7520 vs HCPL-7840
  • HCPL-7520 vs HCPL-7800A-500E
  • HCPL-7520 vs HCPL-7800A-300E
  • HCPL-7520 vs HCPL-7800A-000E
  • HCPL-7520 vs HCPL-7800A#500
  • HCPL-7520 vs HCPL-7800A#300
  • HCPL-7520 vs HCPL-7800A
  • HCPL-7520 vs HCPL-7800-500E
  • HCPL-7520 vs HCPL-7800-300E
  • HCPL-7520 vs HCPL-7800-000E
  • HCPL-7520 vs HCPL-7800#500
  • HCPL-7520 vs HCPL-7800#300
  • HCPL-7520 vs HCPL-7800
  • HCPL-7520 vs HCPL-7520-560E
  • HCPL-7520 vs HCPL-7520-560
  • HCPL-7520 vs HCPL-7520-500E
  • HCPL-7520 vs HCPL-7520-360E
  • HCPL-7520 vs HCPL-7520-360
  • HCPL-7520 vs HCPL-7520-300E
  • HCPL-7520 vs HCPL-7520-300
  • HCPL-7520 vs HCPL-7520-060E
  • HCPL-7520 vs HCPL-7520-000E
  • HCPL-7520 vs HCPL-7510-560E
  • HCPL-7520 vs HCPL-7510-560
  • HCPL-7520 vs HCPL-7510-500E
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again