HCPL-7520
HCPL-7520
Active
Description:  IC CURRENT SENSE 1 CIRCUIT 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-7520 Datasheet
History Price: $4.26641
In Stock: 21700
HCPL-7520 vs HCPL-7800A
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
Current Sense
Isolation
Number of Circuits
1
1
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
-
-
-3db Bandwidth
100 kHz
100 kHz
Current - Input Bias
600 nA
500 nA
Voltage - Input Offset
600 μV
300 μV
Current - Supply
11.7mA
10.9mA
Current - Output / Channel
16 mA
16 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP