BQ4845S-A4
BQ4845S-A4
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ4845S-A4 Datasheet
History Price: $3.76000
In Stock: 47600
BQ4845S-A4 Specification
Specification
Part No
BQ4845S-A4
Category
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Memory Size
-
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
4.75V ~ 5.5V
Voltage - Supply, Battery
2.3V ~ 4V
Current - Timekeeping (Max)
1.5mA (Typ) @ 4.5 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
BQ4845S-A4 PDF Datasheet
BQ4845S-A4 Related Parts
BQ4285EP
BQ4285EP
Texas Instruments
IC RTC CLK/CALENDAR PAR 24DIP
BQ4285LS
BQ4285LS
Texas Instruments
IC RTC W/114X8 NVSRAM 24-SOP
BQ4285P-SB2
BQ4285P-SB2
Texas Instruments
IC RTC CLK/CALENDAR PAR 24DIP
BQ4285S-SB2
BQ4285S-SB2
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ4285S-SB2G4
BQ4285S-SB2G4
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ4285S-SB2TR
BQ4285S-SB2TR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ4802LYDSH
BQ4802LYDSH
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOP
BQ4802LYDW
BQ4802LYDW
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
BQ4802LYDWG4
BQ4802LYDWG4
Texas Instruments
IC RTC CLK/CALENDAR PAR 28-SOIC
BQ4802LYDWR
BQ4802LYDWR
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
BQ4802LYDWRG4
BQ4802LYDWRG4
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
BQ4802LYPW
BQ4802LYPW
Texas Instruments
IC RTC CLK/CALENDAR PAR 28TSSOP
BQ4845S-A4 Description
The Texas Instruments BQ4845S-A4 is a sophisticated battery management and monitoring device designed for use in various applications, particularly in systems that require precise battery state-of-charge (SOC) and state-of-health (SOH) measurements. This device is particularly well-suited for lithium-ion (Li-ion) and lithium-polymer (LiPo) battery packs, making it ideal for portable electronics, electric vehicles, and energy storage systems.

## Key Features

1. Battery Monitoring: The BQ4845S-A4 provides comprehensive monitoring of battery parameters, including voltage, current, and temperature. This ensures that the battery operates within safe limits and optimizes its performance.

2. State-of-Charge (SOC) Estimation: The device features advanced algorithms for accurate SOC estimation, allowing users to gauge the remaining capacity of the battery effectively. This is crucial for applications where battery life is a key concern.

3. State-of-Health (SOH) Monitoring: The BQ4845S-A4 includes SOH monitoring capabilities, which assess the overall health of the battery. This feature helps in predicting battery lifespan and performance degradation over time.

4. Integrated Protection: The device incorporates multiple protection features, such as over-voltage, under-voltage, over-current, and thermal protection. These safeguards help prevent damage to the battery and enhance safety during operation.

5. Cell Balancing: The BQ4845S-A4 supports cell balancing, ensuring that all cells in a multi-cell configuration are charged and discharged evenly. This prolongs the overall lifespan of the battery pack and improves performance.

6. Communication Interface: The device is equipped with an I2C communication interface, allowing for easy integration with microcontrollers and other system components. This facilitates real-time monitoring and control of battery parameters.

7. Low Power Consumption: Designed for low power operation, the BQ4845S-A4 is ideal for battery-powered applications, helping to extend the overall battery life of the system.

## Specifications

- Part Number: BQ4845S-A4
- Package Type: 16-pin TSSOP (Thin Shrink Small Outline Package)
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: 2.5V to 5.5V
- Cell Voltage Range: 2.5V to 4.5V per cell
- Number of Cells: Supports up to 4 series-connected cells
- Current Measurement: Integrated current sense amplifier for accurate current measurement
- Temperature Measurement: Supports external thermistor for temperature monitoring
- Balancing Current: Integrated cell balancing with programmable balancing current
- SOC Accuracy: High accuracy in state-of-charge estimation, typically within ±1%
- SOH Monitoring: Integrated algorithms for assessing battery health
- Communication Interface: I2C interface for communication with host microcontrollers
- Protection Features: Over-voltage, under-voltage, over-current, and thermal protection
- Dimensions: 4.4mm x 3.0mm x 1.0mm (TSSOP package)

## Applications

The BQ4845S-A4 is suitable for a wide range of applications, including:

- Portable Electronics: Ideal for smartphones, tablets, and other handheld devices that require efficient battery management.
- Electric Vehicles: Used in battery management systems for electric vehicles and hybrid systems.
- Energy Storage Systems: Suitable for residential and commercial energy storage solutions.
- Medical Devices: Ensures reliable battery performance in critical medical applications.

## Conclusion

The Texas Instruments BQ4845S-A4 is a highly capable battery management solution that offers a range of features to enhance battery performance, safety, and longevity. With its integrated protection mechanisms, accurate SOC and SOH monitoring, and low power consumption, the BQ4845S-A4 is an excellent choice for various applications requiring reliable battery management. Its advanced capabilities make it well-suited to meet the demands of modern battery-powered devices, ensuring optimal performance and safety in diverse environments.
BQ4845S-A4 Compare Parts
  • BQ4845S-A4 vs BQ4850YMA-85N
  • BQ4845S-A4 vs BQ4850YMA-85
  • BQ4845S-A4 vs BQ4847YMT
  • BQ4845S-A4 vs BQ4847MT
  • BQ4845S-A4 vs BQ4845YS-A4TR
  • BQ4845S-A4 vs BQ4845YS-A4NTR
  • BQ4845S-A4 vs BQ4845YS-A4N
  • BQ4845S-A4 vs BQ4845YS-A4G4
  • BQ4845S-A4 vs BQ4845YS-A4
  • BQ4845S-A4 vs BQ4845YP-A4E3
  • BQ4845S-A4 vs BQ4845YP-A4
  • BQ4845S-A4 vs BQ4845S-A4TR
  • BQ4845S-A4 vs BQ4845S-A4NTRG4
  • BQ4845S-A4 vs BQ4845S-A4NTR
  • BQ4845S-A4 vs BQ4845S-A4NG4
  • BQ4845S-A4 vs BQ4845S-A4N
  • BQ4845S-A4 vs BQ4845S-A4G4
  • BQ4845S-A4 vs BQ4845P-A4
  • BQ4845S-A4 vs BQ4842YMA-85
  • BQ4845S-A4 vs BQ4832YMA-85
  • BQ4845S-A4 vs BQ4822YMA-70
  • BQ4845S-A4 vs BQ4802YPWRG4
  • BQ4845S-A4 vs BQ4802YPWR
  • BQ4845S-A4 vs BQ4802YPW
  • BQ4845S-A4 vs BQ4802YDWRG4
  • BQ4845S-A4 vs BQ4802YDWR
  • BQ4845S-A4 vs BQ4802YDW
  • BQ4845S-A4 vs BQ4802YDSH
  • BQ4845S-A4 vs BQ4802LYPWR
  • BQ4845S-A4 vs BQ4802LYPWG4
  • BQ4845S-A4 vs BQ4802LYPW
  • BQ4845S-A4 vs BQ4802LYDWRG4
  • BQ4845S-A4 vs BQ4802LYDWR
  • BQ4845S-A4 vs BQ4802LYDWG4
  • BQ4845S-A4 vs BQ4802LYDW
  • BQ4845S-A4 vs BQ4802LYDSH
  • BQ4845S-A4 vs BQ4285S-SB2TR
  • BQ4845S-A4 vs BQ4285S-SB2G4
  • BQ4845S-A4 vs BQ4285S-SB2
  • BQ4845S-A4 vs BQ4285P-SB2
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.