BQ4845S-A4
BQ4845S-A4
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ4845S-A4 Datasheet
History Price: $3.76000
In Stock: 47600
BQ4845S-A4 vs BQ4802YDWR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Memory Size
-
-
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
4.75V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Battery
2.3V ~ 4V
2.4V ~ 4V
Current - Timekeeping (Max)
1.5mA (Typ) @ 4.5 V ~ 5.5 V
1.5mA (Typ) @ 4.5 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC