Features
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Current - Timekeeping (Max)
1.5mA (Typ) @ 4.5 V ~ 5.5 V
1.5mA (Typ) @ 2.7 V ~ 3.6 V
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)