BQ3285LDSS
BQ3285LDSS
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 24SSOP
Manufacturer:  Texas Instruments
Datasheet:   BQ3285LDSS Datasheet
History Price: $3.14000
In Stock: 35900
BQ3285LDSS Specification
Specification
Part No
BQ3285LDSS
Category
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Daylight Savings, NVSRAM
Memory Size
242B
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
2.7V ~ 5.5V
Voltage - Supply, Battery
2.4V ~ 4V
Current - Timekeeping (Max)
100μA @ 3V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
BQ3285LDSS PDF Datasheet
BQ3285LDSS Related Parts
BQ32000D
BQ32000D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32000DR
BQ32000DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002D
BQ32002D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002DR
BQ32002DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ3285EP
BQ3285EP
Texas Instruments
IC RTC CLK/CALENDAR PAR 24DIP
BQ3285ES
BQ3285ES
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285ESS
BQ3285ESS
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESS-N
BQ3285ESS-N
Texas Instruments
REAL TIME CLOCK, 1 TIMER(S)
BQ3285ESS-TR1
BQ3285ESS-TR1
Texas Instruments
RTC, NON-VOLATILE, 1 TIMER(S)
BQ3285ESSTR
BQ3285ESSTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESSTRG4
BQ3285ESSTRG4
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESTR
BQ3285ESTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285LDSS Description
Overview of Texas Instruments BQ3285LDSS

The Texas Instruments BQ3285LDSS is a highly integrated real-time clock (RTC) and battery management device designed for applications requiring precise timekeeping and low power consumption. This device is particularly suitable for battery-operated systems, such as portable electronics, industrial equipment, and consumer devices. The BQ3285LDSS combines a real-time clock with a battery backup feature, ensuring accurate timekeeping even during power outages.

Key Specifications

- Real-Time Clock (RTC): Integrated RTC with calendar function
- Operating Voltage: 2.0 V to 5.5 V
- Current Consumption:
- Active mode: 1.5 µA (typical)
- Sleep mode: 0.5 µA (typical)
- Temperature Range: -40 °C to 85 °C
- Timekeeping Accuracy: ±20 ppm (typical)
- Interface: I2C-compatible serial interface
- Battery Backup: Supports a backup battery for continuous timekeeping
- Package Type: SOIC-8 (8 pins)

Real-Time Clock Functionality

The BQ3285LDSS features a highly accurate RTC that provides timekeeping functions, including seconds, minutes, hours, day, date, month, and year. The RTC can be programmed to generate interrupts for various time intervals, making it suitable for applications that require periodic wake-up signals or time-based events. The timekeeping accuracy of ±20 ppm ensures that the clock remains reliable over extended periods.

Power Management Features

One of the standout features of the BQ3285LDSS is its low power consumption, which is critical for battery-operated devices. In active mode, the device consumes only 1.5 µA, while in sleep mode, it reduces power consumption to 0.5 µA. This low power profile extends battery life, making it ideal for applications where energy efficiency is paramount.

Battery Backup Capability

The BQ3285LDSS supports a backup battery, allowing it to maintain timekeeping even when the main power supply is interrupted. This feature is essential for applications that require continuous time tracking, such as data loggers and alarm systems. The device can automatically switch to battery power when the main supply fails, ensuring uninterrupted operation.

Communication Interface

The device utilizes an I2C-compatible serial interface, which simplifies integration with microcontrollers and other digital systems. This interface allows for easy communication and configuration of the RTC settings, making it user-friendly for developers. The I2C protocol also supports multiple devices on the same bus, enhancing system flexibility.

Temperature and Environmental Considerations

The BQ3285LDSS operates over a wide temperature range of -40 °C to 85 °C, making it suitable for various environmental conditions. This robustness ensures reliable performance in both consumer and industrial applications, where temperature fluctuations can occur.

Applications

The BQ3285LDSS is versatile and can be used in a variety of applications, including:

- Portable electronics (e.g., handheld devices, wearables)
- Industrial equipment (e.g., process control systems)
- Consumer products (e.g., clocks, timers)
- Data loggers and monitoring systems

Conclusion

The Texas Instruments BQ3285LDSS is a reliable and efficient real-time clock and battery management solution. With its low power consumption, accurate timekeeping, and robust features, it is well-suited for a wide range of applications. The integration of a backup battery capability and an I2C interface further enhances its usability, making it an excellent choice for developers looking to implement precise timekeeping in their designs.
BQ3285LDSS Compare Parts
  • BQ3285LDSS vs BQ3287EMT
  • BQ3285LDSS vs BQ3287EAMT
  • BQ3285LDSS vs BQ3285S-SB2TRG4
  • BQ3285LDSS vs BQ3285S-SB2TR
  • BQ3285LDSS vs BQ3285S-SB2
  • BQ3285LDSS vs BQ3285P-SB2E3
  • BQ3285LDSS vs BQ3285P-SB2
  • BQ3285LDSS vs BQ3285LSS
  • BQ3285LDSS vs BQ3285LFSS-A1TRG4
  • BQ3285LDSS vs BQ3285LFSS-A1TR
  • BQ3285LDSS vs BQ3285LFSS-A1G4
  • BQ3285LDSS vs BQ3285LFSS-A1
  • BQ3285LDSS vs BQ3285LDSSTRG4
  • BQ3285LDSS vs BQ3285LDSSTR
  • BQ3285LDSS vs BQ3285LDSSG4
  • BQ3285LDSS vs BQ3285LCS
  • BQ3285LDSS vs BQ3285ESTR
  • BQ3285LDSS vs BQ3285ESSTRG4
  • BQ3285LDSS vs BQ3285ESSTR
  • BQ3285LDSS vs BQ3285ESS-TR1
  • BQ3285LDSS vs BQ3285ESS-N
  • BQ3285LDSS vs BQ3285ESS
  • BQ3285LDSS vs BQ3285ES
  • BQ3285LDSS vs BQ3285EP
  • BQ3285LDSS vs BQ32002DR
  • BQ3285LDSS vs BQ32002D
  • BQ3285LDSS vs BQ32000DR
  • BQ3285LDSS vs BQ32000D
  • BQ3285LDSS vs BQ3285LSS
  • BQ3285LDSS vs BQ3285ESS
  • BQ3285LDSS vs BQ3285ES
  • BQ3285LDSS vs BQ32000D
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement