BQ3285ESS
BQ3285ESS
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 24SSOP
Manufacturer:  Texas Instruments
Datasheet:   BQ3285ESS Datasheet
History Price: $3.14000
In Stock: 24115
BQ3285ESS Specification
Specification
Part No
BQ3285ESS
Category
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
242B
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
4.5V ~ 5.5V
Voltage - Supply, Battery
2.5V ~ 4V
Current - Timekeeping (Max)
300μA @ 5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
BQ3285ESS PDF Datasheet
BQ3285ESS Related Parts
BQ32000D
BQ32000D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32000DR
BQ32000DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002D
BQ32002D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002DR
BQ32002DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ3285EP
BQ3285EP
Texas Instruments
IC RTC CLK/CALENDAR PAR 24DIP
BQ3285ES
BQ3285ES
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285ESS-N
BQ3285ESS-N
Texas Instruments
REAL TIME CLOCK, 1 TIMER(S)
BQ3285ESS-TR1
BQ3285ESS-TR1
Texas Instruments
RTC, NON-VOLATILE, 1 TIMER(S)
BQ3285ESSTR
BQ3285ESSTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESSTRG4
BQ3285ESSTRG4
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESTR
BQ3285ESTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285LCS
BQ3285LCS
Texas Instruments
TIMER OR RTC, VOLATILE, CMOS
BQ3285ESS Description
The Texas Instruments BQ3285ESS is a highly integrated real-time clock (RTC) and battery management device designed for various applications, including portable electronics, industrial equipment, and consumer devices. This device is particularly known for its low power consumption and high accuracy, making it suitable for battery-operated systems.

## Key Features

1. Real-Time Clock Functionality:
- The BQ3285ESS provides accurate timekeeping with a built-in oscillator that can operate with a 32.768 kHz crystal.
- It supports timekeeping functions such as seconds, minutes, hours, day, date, month, and year.

2. Low Power Consumption:
- The device is designed for low power operation, making it ideal for battery-powered applications.
- It features a low-power sleep mode that significantly reduces current draw when the device is not actively being used.

3. Battery Management:
- The BQ3285ESS includes features for battery monitoring and management, ensuring that the connected battery operates within safe limits.
- It can manage both primary and rechargeable batteries, providing flexibility for various applications.

4. Temperature Compensation:
- The device includes temperature compensation features to maintain accurate timekeeping across a wide range of operating temperatures.

5. Interface:
- The BQ3285ESS communicates with microcontrollers and other devices via an I2C interface, allowing for easy integration into existing systems.

6. Programmable Alarms:
- The RTC includes programmable alarm functions that can be used to trigger events or wake up the system from low-power modes.

## Specifications

- Supply Voltage:
- Operating voltage range: 2.0V to 5.5V
- Backup battery voltage: 1.8V to 5.5V

- Current Consumption:
- Active mode: Typically 1.5 µA
- Sleep mode: Typically 0.5 µA

- Timekeeping Accuracy:
- ±2 minutes per month at 25°C

- Temperature Range:
- Operating temperature: -40°C to +85°C

- Crystal Frequency:
- 32.768 kHz

- I2C Interface:
- Supports standard I2C communication speeds (100 kHz and 400 kHz)

- Package Type:
- Available in a 20-pin TSSOP package, which is compact and suitable for space-constrained applications.

## Applications

The BQ3285ESS is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as digital watches, alarm clocks, and home automation systems.
- Industrial Equipment: Ideal for monitoring and control systems that require accurate timekeeping.
- Medical Devices: Utilized in portable medical equipment where low power consumption is critical.
- Automotive Applications: Can be used in vehicle systems for timekeeping and battery management.

## Conclusion

The Texas Instruments BQ3285ESS is a versatile and efficient real-time clock and battery management solution that meets the needs of various applications. Its low power consumption, high accuracy, and robust features make it an excellent choice for designers looking to integrate reliable timekeeping and battery management into their products. With its I2C interface and compact package, it offers flexibility and ease of use for a wide range of electronic designs.
BQ3285ESS Compare Parts
  • BQ3285ESS vs BQ3287EMT
  • BQ3285ESS vs BQ3287EAMT
  • BQ3285ESS vs BQ3285S-SB2TRG4
  • BQ3285ESS vs BQ3285S-SB2TR
  • BQ3285ESS vs BQ3285S-SB2
  • BQ3285ESS vs BQ3285P-SB2E3
  • BQ3285ESS vs BQ3285P-SB2
  • BQ3285ESS vs BQ3285LSS
  • BQ3285ESS vs BQ3285LFSS-A1TRG4
  • BQ3285ESS vs BQ3285LFSS-A1TR
  • BQ3285ESS vs BQ3285LFSS-A1G4
  • BQ3285ESS vs BQ3285LFSS-A1
  • BQ3285ESS vs BQ3285LDSSTRG4
  • BQ3285ESS vs BQ3285LDSSTR
  • BQ3285ESS vs BQ3285LDSSG4
  • BQ3285ESS vs BQ3285LDSS
  • BQ3285ESS vs BQ3285LCS
  • BQ3285ESS vs BQ3285ESTR
  • BQ3285ESS vs BQ3285ESSTRG4
  • BQ3285ESS vs BQ3285ESSTR
  • BQ3285ESS vs BQ3285ESS-TR1
  • BQ3285ESS vs BQ3285ESS-N
  • BQ3285ESS vs BQ3285ES
  • BQ3285ESS vs BQ3285EP
  • BQ3285ESS vs BQ32002DR
  • BQ3285ESS vs BQ32002D
  • BQ3285ESS vs BQ32000DR
  • BQ3285ESS vs BQ32000D
  • BQ3285ESS vs BQ3285LSS
  • BQ3285ESS vs BQ3285LDSS
  • BQ3285ESS vs BQ3285ES
  • BQ3285ESS vs BQ32000D
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement