RAPID-NI-V2109
RAPID-NI-V2109
Obsolete
Description:  CNTRLLR ETHERNET IEEE 802.3 MOD
Manufacturer:  Analog Devices
History Price: $338.71000
In Stock: 7100
RAPID-NI-V2109 Specification
Specification
Part No
RAPID-NI-V2109
Category
Interface - Modules
Manufacturer
Analog Devices
Series
RapID
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
Ethernet
Function
Controller
Interface
UART
Standards
IEEE 802.3
Voltage - Supply
3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Module
Supplier Device Package
Module
RAPID-NI-V2109 PDF Datasheet
RAPID-NI-V2109 Related Parts
RAPID-NI V2002
RAPID-NI V2002
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI V2004
RAPID-NI V2004
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI V2102
RAPID-NI V2102
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI V2103
RAPID-NI V2103
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI V2104
RAPID-NI V2104
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2003
RAPID-NI-V2003
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2007
RAPID-NI-V2007
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2010
RAPID-NI-V2010
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2012
RAPID-NI-V2012
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2105
RAPID-NI-V2105
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2106
RAPID-NI-V2106
Analog Devices
CONTROLLER ETHERNET MODULE
RAPID-NI-V2108
RAPID-NI-V2108
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2109 Description
Overview of Analog Devices RAPID-NI-V2109

The Analog Devices RAPID-NI-V2109 is a high-performance, multi-channel data acquisition system designed for use in various applications, including industrial automation, medical instrumentation, and research and development. This device is part of the RAPID series, which emphasizes speed, accuracy, and flexibility, making it suitable for demanding measurement tasks.

Key Specifications

- Channels: 9 differential input channels
- Sampling Rate: Up to 1 MSPS (mega samples per second) per channel
- Resolution: 16-bit resolution
- Input Voltage Range: ±10V
- Input Impedance: 1 MΩ (minimum)
- Common Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Voltage: +5V DC
- Power Consumption: 1.5 W (typical)
- Interface: USB 2.0 for easy connectivity
- Operating Temperature Range: -40°C to +85°C

Performance Characteristics

The RAPID-NI-V2109 is engineered for high-speed data acquisition, allowing for rapid sampling of signals with minimal latency. Its 16-bit resolution ensures that the device captures fine details in the input signals, making it ideal for applications requiring high precision. The device's input voltage range of ±10V accommodates a wide variety of signal types, while the high input impedance minimizes loading effects on the source.

Data Processing and Analysis

This data acquisition system features built-in signal processing capabilities, enabling real-time analysis of the acquired data. Users can perform various operations, such as filtering, averaging, and peak detection, directly on the device. This functionality reduces the need for external processing equipment, streamlining the workflow and enhancing efficiency.

Connectivity and Integration

The RAPID-NI-V2109 utilizes a USB 2.0 interface, allowing for straightforward integration with computers and other devices. This connectivity facilitates easy data transfer and control, making it user-friendly for engineers and researchers. The device is compatible with various software platforms, enabling users to leverage existing tools for data visualization and analysis.

Applications

The Analog Devices RAPID-NI-V2109 is versatile and can be employed in numerous applications, including:

- Industrial Automation: For monitoring and controlling processes in manufacturing environments.
- Medical Instrumentation: In devices that require precise measurements, such as ECG and EEG systems.
- Research and Development: For experimental setups in laboratories, enabling data collection and analysis.
- Environmental Monitoring: In systems that track environmental parameters, such as temperature, humidity, and air quality.

Conclusion

The Analog Devices RAPID-NI-V2109 is a robust and versatile data acquisition system that excels in high-speed, high-precision applications. With its impressive specifications and performance characteristics, it is an excellent choice for engineers and researchers looking for reliable data acquisition solutions. Its ease of integration and built-in processing capabilities further enhance its appeal, making it a valuable tool in various fields.
RAPID-NI-V2109 Compare Parts
  • RAPID-NI-V2109 vs RAPID-UG V3804
  • RAPID-NI-V2109 vs RAPID-UG V3803
  • RAPID-NI-V2109 vs RAPID-NI-V2110
  • RAPID-NI-V2109 vs RAPID-NI-V2108
  • RAPID-NI-V2109 vs RAPID-NI-V2106
  • RAPID-NI-V2109 vs RAPID-NI-V2105
  • RAPID-NI-V2109 vs RAPID-NI-V2012
  • RAPID-NI-V2109 vs RAPID-NI-V2010
  • RAPID-NI-V2109 vs RAPID-NI-V2007
  • RAPID-NI-V2109 vs RAPID-NI-V2003
  • RAPID-NI-V2109 vs RAPID-NI V2104
  • RAPID-NI-V2109 vs RAPID-NI V2103
  • RAPID-NI-V2109 vs RAPID-NI V2102
  • RAPID-NI-V2109 vs RAPID-NI V2004
  • RAPID-NI-V2109 vs RAPID-NI V2002
  • RAPID-NI-V2109 vs RAPID-WIGG VMCGR
  • RAPID-NI-V2109 vs RAPID-PGMR VMCGR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.