RAPID-NI-V2010
RAPID-NI-V2010
Active
Description:  CNTRLLR ETHERNET IEEE 802.3 MOD
Manufacturer:  Analog Devices
History Price: Active
In Stock: 1600
RAPID-NI-V2010 Specification
Specification
Part No
RAPID-NI-V2010
Category
Interface - Modules
Manufacturer
Analog Devices
Series
RapID
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
Ethernet
Function
Controller
Interface
UART
Standards
IEEE 802.3
Voltage - Supply
3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Module
Supplier Device Package
Module
RAPID-NI-V2010 PDF Datasheet
RAPID-NI-V2010 Related Parts
RAPID-NI V2002
RAPID-NI V2002
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI V2004
RAPID-NI V2004
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI V2102
RAPID-NI V2102
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI V2103
RAPID-NI V2103
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI V2104
RAPID-NI V2104
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2003
RAPID-NI-V2003
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2007
RAPID-NI-V2007
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2012
RAPID-NI-V2012
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2105
RAPID-NI-V2105
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2106
RAPID-NI-V2106
Analog Devices
CONTROLLER ETHERNET MODULE
RAPID-NI-V2108
RAPID-NI-V2108
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2109
RAPID-NI-V2109
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2010 Description
Overview of Analog Devices RAPID-NI-V2010

The Analog Devices RAPID-NI-V2010 is a high-performance, multi-channel data acquisition system designed for various applications in industrial, automotive, and research environments. This device is part of the RAPID series, which is known for its flexibility, high accuracy, and ease of integration into existing systems. The RAPID-NI-V2010 is particularly suitable for applications requiring precise measurements and fast data processing.

Key Specifications

- Input Channels: 10 differential input channels
- Sampling Rate: Up to 1 MSPS (mega samples per second) per channel
- Resolution: 16-bit
- Input Voltage Range: ±10 V
- Total Harmonic Distortion (THD): -100 dB
- Common Mode Rejection Ratio (CMRR): 100 dB
- Power Supply Voltage: +5 V
- Power Consumption: 1.5 W
- Interface: USB 2.0 and Ethernet
- Operating Temperature Range: -40°C to +85°C

Electrical Characteristics

The RAPID-NI-V2010 exhibits several critical electrical characteristics that enhance its performance in various applications:

- Analog Bandwidth: 100 kHz, allowing for accurate signal capture in a wide range of applications.
- Input Impedance: 1 MΩ, ensuring minimal loading on the signal source.
- Dynamic Range: 90 dB, providing excellent performance in both low and high signal conditions.
- Latency: Less than 1 ms, ensuring timely data acquisition and processing.

Applications

The RAPID-NI-V2010 is utilized in a variety of applications, including:

- Industrial Automation: Ideal for monitoring and controlling processes in manufacturing environments.
- Automotive Testing: Suitable for data acquisition in vehicle testing, including engine performance and emissions analysis.
- Research and Development: Effective in laboratory settings for experiments requiring precise measurements and data logging.

Advantages

- High Performance: With a high sampling rate and resolution, the RAPID-NI-V2010 provides accurate and reliable data for critical applications.
- Flexible Connectivity: The device supports both USB and Ethernet interfaces, allowing for easy integration into various systems and setups.
- Robust Design: Built to withstand harsh environmental conditions, the RAPID-NI-V2010 is suitable for use in demanding applications.

Conclusion

The Analog Devices RAPID-NI-V2010 is a versatile and high-performance data acquisition system that offers excellent capabilities for a wide range of applications. Its combination of high sampling rates, resolution, and robust design makes it an ideal choice for engineers and researchers looking to enhance their measurement and data acquisition processes. Whether used in industrial automation, automotive testing, or research environments, the RAPID-NI-V2010 stands out as a reliable and efficient solution for precise data collection and analysis.
RAPID-NI-V2010 Compare Parts
  • RAPID-NI-V2010 vs RAPID-UG V3804
  • RAPID-NI-V2010 vs RAPID-UG V3803
  • RAPID-NI-V2010 vs RAPID-NI-V2110
  • RAPID-NI-V2010 vs RAPID-NI-V2109
  • RAPID-NI-V2010 vs RAPID-NI-V2108
  • RAPID-NI-V2010 vs RAPID-NI-V2106
  • RAPID-NI-V2010 vs RAPID-NI-V2105
  • RAPID-NI-V2010 vs RAPID-NI-V2012
  • RAPID-NI-V2010 vs RAPID-NI-V2007
  • RAPID-NI-V2010 vs RAPID-NI-V2003
  • RAPID-NI-V2010 vs RAPID-NI V2104
  • RAPID-NI-V2010 vs RAPID-NI V2103
  • RAPID-NI-V2010 vs RAPID-NI V2102
  • RAPID-NI-V2010 vs RAPID-NI V2004
  • RAPID-NI-V2010 vs RAPID-NI V2002
  • RAPID-NI-V2010 vs RAPID-WIGG VMCGR
  • RAPID-NI-V2010 vs RAPID-PGMR VMCGR
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.