LTC6911IMS-1#TRPBF
LTC6911IMS-1#TRPBF
Active
Description:  IC OPAMP PGA 2 CIRCUIT 10MSOP
Manufacturer:  Analog Devices
History Price: $4.35000
In Stock: 27800
LTC6911IMS-1#TRPBF Specification
Specification
Part No
LTC6911IMS-1#TRPBF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Programmable Gain
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
16V/μs
Gain Bandwidth Product
11 MHz
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
2 mV
Current - Supply
3.1mA (x2 Channels)
Current - Output / Channel
35 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
10.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
LTC6911IMS-1#TRPBF PDF Datasheet
LTC6911IMS-1#TRPBF Related Parts
LTC1047CN8
LTC1047CN8
Analog Devices
IC OPAMP ZER-DRIFT 2CIRC 8DIP
LTC1047CN8#PBF
LTC1047CN8#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 2 CIRC 8DIP
LTC1047CSW#PBF
LTC1047CSW#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 2 CIRC 16SO
LTC1047CSW#TRPBF
LTC1047CSW#TRPBF
Analog Devices
IC OPAMP ZERO-DRIFT 2 CIRC 16SO
LTC1049CH
LTC1049CH
Analog Devices
IC OPAMP ZER-DRIFT 1CIRC TO5
LTC1049CJ8
LTC1049CJ8
Analog Devices
IC OPAMP ZER-DRIFT 1CIRC 8CERDIP
LTC1049CN8#PBF
LTC1049CN8#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
LTC1049CS8#PBF
LTC1049CS8#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 8SO
LTC1049CS8#TRPBF
LTC1049CS8#TRPBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 8SO
LTC1050ACN8#PBF
LTC1050ACN8#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
LTC1050AMJ8
LTC1050AMJ8
Analog Devices
IC OPAMP ZER-DRIFT 1CIRC 8CERDIP
LTC1050CH
LTC1050CH
Analog Devices
IC OPAMP ZER-DRIFT 1CIRC TO5
LTC6911IMS-1#TRPBF Description
Analog Devices LTC6911IMS-1#TRPBF Overview

The Analog Devices LTC6911IMS-1#TRPBF is a precision low-power operational amplifier that offers outstanding performance in a compact package. Designed for applications requiring high accuracy, low offset, and low noise, the LTC6911IMS-1#TRPBF is ideal for precision signal processing tasks such as sensor interfacing, measurement systems, and high-fidelity analog circuits. This operational amplifier is optimized for low-voltage operation and provides a wide output swing, making it suitable for systems requiring precision and efficiency in modern electronic devices.

Key Features

1. Low Power Consumption
The LTC6911IMS-1#TRPBF is designed to operate with minimal power consumption, making it highly suitable for battery-operated and energy-sensitive applications. This feature ensures efficient performance, prolonging battery life in portable devices.

2. Low Input Offset Voltage
One of the standout features of the LTC6911IMS-1#TRPBF is its extremely low input offset voltage, typically only 25 µV. This ensures high accuracy in the amplification of weak signals, which is critical in sensor interfaces and precision measurement systems.

3. High-Speed Performance
The amplifier operates at a high gain-bandwidth product of 10 MHz, enabling fast signal processing and making it ideal for high-speed applications where signal integrity and precision are required.

4. Low Noise
The LTC6911IMS-1#TRPBF features a low noise density of 5 nV/√Hz at 1 kHz, which is crucial in applications such as audio, instrumentation, and high-precision data acquisition systems, where minimal noise interference is necessary for accurate signal analysis.

5. Wide Output Swing
The operational amplifier offers a wide output voltage swing, which allows for a broader range of applications, ensuring that the amplifier can drive signals close to the supply rails.

6. Rail-to-Rail Input and Output
This feature allows the LTC6911IMS-1#TRPBF to operate effectively in low-voltage systems, where the input and output voltage ranges are close to the supply rails. This provides more flexibility in interfacing with other components and systems that require low voltage operation.

7. Compact Package
The LTC6911IMS-1#TRPBF comes in a compact 8-pin MSOP (Micro Small Outline Package) form factor, making it ideal for space-constrained applications where reducing the footprint is critical without compromising performance.

Applications

* Sensor Signal Conditioning: The low offset voltage and high precision make the LTC6911IMS-1#TRPBF an excellent choice for sensor interfacing applications, including temperature, pressure, and light sensors, where accurate signal amplification is critical.

* Audio Amplifiers: The low noise and high-speed characteristics of the LTC6911IMS-1#TRPBF make it ideal for audio applications, including pre-amplification of weak audio signals, where clarity and signal fidelity are important.

* Precision Measurement Systems: The low offset voltage and high-speed operation enable the LTC6911IMS-1#TRPBF to be used in measurement devices that require fast and accurate analog signal processing, such as digital voltmeters and oscilloscopes.

* Battery-Powered Devices: With its low power consumption, the LTC6911IMS-1#TRPBF is perfect for portable, battery-powered applications, including handheld instruments, medical devices, and IoT sensors.

* Data Acquisition Systems: The wide output swing and low input offset voltage ensure reliable performance in data acquisition systems, where accurate and noise-free analog signals need to be converted into digital form.

Specifications

* Supply Voltage: 1.8V to 5.5V
* Input Voltage Range: Rail-to-Rail (0V to V+)
* Input Offset Voltage: 25 µV (typical)
* Gain-Bandwidth Product: 10 MHz
* Noise Density: 5 nV/√Hz at 1 kHz
* Input Bias Current: 1 pA (max)
* Output Voltage Swing: 0V to V+ – 0.2V
* Supply Current: 35 µA (typical)
* Power Consumption: 0.175 mW (typical)
* Common-Mode Rejection Ratio (CMRR): 80 dB (typical)
* Package Type: 8-pin MSOP
* Operating Temperature Range: -40°C to +125°C
* Storage Temperature Range: -65°C to +150°C

Advantages

1. Low Power Operation: The LTC6911IMS-1#TRPBF consumes very little power, making it ideal for applications where conserving energy is important, such as portable medical equipment and battery-powered sensors.

2. High Precision: With a low input offset voltage of 25 µV and excellent CMRR, this op-amp is highly accurate, making it suitable for high-precision applications where even the smallest signal variations need to be accurately detected and amplified.

3. Low Noise: The low noise density ensures minimal signal interference, providing cleaner, more accurate outputs, which is especially important in audio, sensor signal conditioning, and instrumentation applications.

4. Flexible Voltage Range: Its ability to operate over a wide supply voltage range (1.8V to 5.5V) allows it to be integrated into a wide variety of systems, from low-voltage microcontroller circuits to 5V-powered devices.

5. Compact Form Factor: The 8-pin MSOP package allows the op-amp to be used in space-constrained applications, making it suitable for small and compact devices without compromising performance.

Conclusion

The Analog Devices LTC6911IMS-1#TRPBF is a versatile, low-power, and high-precision operational amplifier that is ideal for applications requiring accuracy, low noise, and minimal power consumption. Its rail-to-rail input and output, along with its wide voltage supply range and compact size, make it highly adaptable for a variety of applications, from sensor signal conditioning to audio amplification and data acquisition systems. With its low offset voltage and high-speed operation, the LTC6911IMS-1#TRPBF is an excellent choice for modern electronic systems that demand reliability and efficiency.
LTC6911IMS-1#TRPBF Compare Parts
  • LTC6911IMS-1#TRPBF vs LTC6915IGN#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6915IGN#PBF
  • LTC6911IMS-1#TRPBF vs LTC6915IDE#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6915IDE#PBF
  • LTC6911IMS-1#TRPBF vs LTC6915HGN#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6915HGN#PBF
  • LTC6911IMS-1#TRPBF vs LTC6915CGN#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6915CGN#PBF
  • LTC6911IMS-1#TRPBF vs LTC6915CDE#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6915CDE#PBF
  • LTC6911IMS-1#TRPBF vs LTC6911IMS-2#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6911IMS-2#PBF
  • LTC6911IMS-1#TRPBF vs LTC6911IMS-1#PBF
  • LTC6911IMS-1#TRPBF vs LTC6911HMS-2#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6911HMS-2#PBF
  • LTC6911IMS-1#TRPBF vs LTC6911HMS-2#PBF
  • LTC6911IMS-1#TRPBF vs LTC6911HMS-1#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6911HMS-1#PBF
  • LTC6911IMS-1#TRPBF vs LTC6911CMS-2#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6911CMS-2#PBF
  • LTC6911IMS-1#TRPBF vs LTC6911CMS-2#PBF
  • LTC6911IMS-1#TRPBF vs LTC6911CMS-1#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6911CMS-1#PBF
  • LTC6911IMS-1#TRPBF vs LTC6910-3ITS8#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6910-3ITS8#TRMPBF
  • LTC6911IMS-1#TRPBF vs LTC6910-3HTS8#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6910-3HTS8#TRMPBF
  • LTC6911IMS-1#TRPBF vs LTC6910-3CTS8#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6910-3CTS8#TRMPBF
  • LTC6911IMS-1#TRPBF vs LTC6910-2ITS8#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6910-2ITS8#TRMPBF
  • LTC6911IMS-1#TRPBF vs LTC6910-2HTS8#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6910-2HTS8#TRMPBF
  • LTC6911IMS-1#TRPBF vs LTC6910-2CTS8#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6910-2CTS8#TRMPBF
  • LTC6911IMS-1#TRPBF vs LTC6910-2CTS8#PBF
  • LTC6911IMS-1#TRPBF vs LTC6910-1ITS8#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6910-1ITS8#TRMPBF
  • LTC6911IMS-1#TRPBF vs LTC6910-1HTS8#TRPBF
  • LTC6911IMS-1#TRPBF vs LTC6910-1HTS8#TRMPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!