LTC1049CJ8
LTC1049CJ8
Obsolete
Description:  IC OPAMP ZER-DRIFT 1CIRC 8CERDIP
Manufacturer:  Analog Devices
Datasheet:   LTC1049CJ8 Datasheet
History Price: Obsolete
In Stock: 5600
LTC1049CJ8 Specification
Specification
Part No
LTC1049CJ8
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Chopper (Zero-Drift)
Number of Circuits
1
Output Type
-
Slew Rate
0.8V/μs
Gain Bandwidth Product
800 kHz
-3db Bandwidth
-
Current - Input Bias
15 pA
Voltage - Input Offset
2 μV
Current - Supply
200μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
4.75 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CERDIP
LTC1049CJ8 PDF Datasheet
LTC1049CJ8 Related Parts
LTC1047CN8
LTC1047CN8
Analog Devices
IC OPAMP ZER-DRIFT 2CIRC 8DIP
LTC1047CN8#PBF
LTC1047CN8#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 2 CIRC 8DIP
LTC1047CSW#PBF
LTC1047CSW#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 2 CIRC 16SO
LTC1047CSW#TRPBF
LTC1047CSW#TRPBF
Analog Devices
IC OPAMP ZERO-DRIFT 2 CIRC 16SO
LTC1049CH
LTC1049CH
Analog Devices
IC OPAMP ZER-DRIFT 1CIRC TO5
LTC1049CN8#PBF
LTC1049CN8#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
LTC1049CS8#PBF
LTC1049CS8#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 8SO
LTC1049CS8#TRPBF
LTC1049CS8#TRPBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 8SO
LTC1050ACN8#PBF
LTC1050ACN8#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
LTC1050AMJ8
LTC1050AMJ8
Analog Devices
IC OPAMP ZER-DRIFT 1CIRC 8CERDIP
LTC1050CH
LTC1050CH
Analog Devices
IC OPAMP ZER-DRIFT 1CIRC TO5
LTC1050CN#PBF
LTC1050CN#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
LTC1049CJ8 Compare Parts
  • LTC1049CJ8 vs LTC6915IGN#TRPBF
  • LTC1049CJ8 vs LTC6915IGN#PBF
  • LTC1049CJ8 vs LTC6915IDE#TRPBF
  • LTC1049CJ8 vs LTC6915IDE#PBF
  • LTC1049CJ8 vs LTC6915HGN#TRPBF
  • LTC1049CJ8 vs LTC6915HGN#PBF
  • LTC1049CJ8 vs LTC6915CGN#TRPBF
  • LTC1049CJ8 vs LTC6915CGN#PBF
  • LTC1049CJ8 vs LTC6915CDE#TRPBF
  • LTC1049CJ8 vs LTC6915CDE#PBF
  • LTC1049CJ8 vs LTC6911IMS-2#TRPBF
  • LTC1049CJ8 vs LTC6911IMS-2#PBF
  • LTC1049CJ8 vs LTC6911IMS-1#TRPBF
  • LTC1049CJ8 vs LTC6911IMS-1#PBF
  • LTC1049CJ8 vs LTC6911HMS-2#TRPBF
  • LTC1049CJ8 vs LTC6911HMS-2#PBF
  • LTC1049CJ8 vs LTC6911HMS-2#PBF
  • LTC1049CJ8 vs LTC6911HMS-1#TRPBF
  • LTC1049CJ8 vs LTC6911HMS-1#PBF
  • LTC1049CJ8 vs LTC6911CMS-2#TRPBF
  • LTC1049CJ8 vs LTC6911CMS-2#PBF
  • LTC1049CJ8 vs LTC6911CMS-2#PBF
  • LTC1049CJ8 vs LTC6911CMS-1#TRPBF
  • LTC1049CJ8 vs LTC6911CMS-1#PBF
  • LTC1049CJ8 vs LTC6910-3ITS8#TRPBF
  • LTC1049CJ8 vs LTC6910-3ITS8#TRMPBF
  • LTC1049CJ8 vs LTC6910-3HTS8#TRPBF
  • LTC1049CJ8 vs LTC6910-3HTS8#TRMPBF
  • LTC1049CJ8 vs LTC6910-3CTS8#TRPBF
  • LTC1049CJ8 vs LTC6910-3CTS8#TRMPBF
  • LTC1049CJ8 vs LTC6910-2ITS8#TRPBF
  • LTC1049CJ8 vs LTC6910-2ITS8#TRMPBF
  • LTC1049CJ8 vs LTC6910-2HTS8#TRPBF
  • LTC1049CJ8 vs LTC6910-2HTS8#TRMPBF
  • LTC1049CJ8 vs LTC6910-2CTS8#TRPBF
  • LTC1049CJ8 vs LTC6910-2CTS8#TRMPBF
  • LTC1049CJ8 vs LTC6910-2CTS8#PBF
  • LTC1049CJ8 vs LTC6910-1ITS8#TRPBF
  • LTC1049CJ8 vs LTC6910-1ITS8#TRMPBF
  • LTC1049CJ8 vs LTC6910-1HTS8#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!