LTC6911HMS-1#PBF
LTC6911HMS-1#PBF
Active
Description:  IC OPAMP PGA 2 CIRCUIT 10MSOP
Manufacturer:  Analog Devices
History Price: $7.62000
In Stock: 41200
LTC6911HMS-1#PBF Specification
Specification
Part No
LTC6911HMS-1#PBF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Programmable Gain
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
16V/μs
Gain Bandwidth Product
11 MHz
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
2 mV
Current - Supply
3.1mA (x2 Channels)
Current - Output / Channel
35 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
10.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
LTC6911HMS-1#PBF PDF Datasheet
LTC6911HMS-1#PBF Related Parts
LTC1047CN8
LTC1047CN8
Analog Devices
IC OPAMP ZER-DRIFT 2CIRC 8DIP
LTC1047CN8#PBF
LTC1047CN8#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 2 CIRC 8DIP
LTC1047CSW#PBF
LTC1047CSW#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 2 CIRC 16SO
LTC1047CSW#TRPBF
LTC1047CSW#TRPBF
Analog Devices
IC OPAMP ZERO-DRIFT 2 CIRC 16SO
LTC1049CH
LTC1049CH
Analog Devices
IC OPAMP ZER-DRIFT 1CIRC TO5
LTC1049CJ8
LTC1049CJ8
Analog Devices
IC OPAMP ZER-DRIFT 1CIRC 8CERDIP
LTC1049CN8#PBF
LTC1049CN8#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
LTC1049CS8#PBF
LTC1049CS8#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 8SO
LTC1049CS8#TRPBF
LTC1049CS8#TRPBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 8SO
LTC1050ACN8#PBF
LTC1050ACN8#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
LTC1050AMJ8
LTC1050AMJ8
Analog Devices
IC OPAMP ZER-DRIFT 1CIRC 8CERDIP
LTC1050CH
LTC1050CH
Analog Devices
IC OPAMP ZER-DRIFT 1CIRC TO5
LTC6911HMS-1#PBF Compare Parts
  • LTC6911HMS-1#PBF vs LTC6915IGN#TRPBF
  • LTC6911HMS-1#PBF vs LTC6915IGN#PBF
  • LTC6911HMS-1#PBF vs LTC6915IDE#TRPBF
  • LTC6911HMS-1#PBF vs LTC6915IDE#PBF
  • LTC6911HMS-1#PBF vs LTC6915HGN#TRPBF
  • LTC6911HMS-1#PBF vs LTC6915HGN#PBF
  • LTC6911HMS-1#PBF vs LTC6915CGN#TRPBF
  • LTC6911HMS-1#PBF vs LTC6915CGN#PBF
  • LTC6911HMS-1#PBF vs LTC6915CDE#TRPBF
  • LTC6911HMS-1#PBF vs LTC6915CDE#PBF
  • LTC6911HMS-1#PBF vs LTC6911IMS-2#TRPBF
  • LTC6911HMS-1#PBF vs LTC6911IMS-2#PBF
  • LTC6911HMS-1#PBF vs LTC6911IMS-1#TRPBF
  • LTC6911HMS-1#PBF vs LTC6911IMS-1#PBF
  • LTC6911HMS-1#PBF vs LTC6911HMS-2#TRPBF
  • LTC6911HMS-1#PBF vs LTC6911HMS-2#PBF
  • LTC6911HMS-1#PBF vs LTC6911HMS-2#PBF
  • LTC6911HMS-1#PBF vs LTC6911HMS-1#TRPBF
  • LTC6911HMS-1#PBF vs LTC6911CMS-2#TRPBF
  • LTC6911HMS-1#PBF vs LTC6911CMS-2#PBF
  • LTC6911HMS-1#PBF vs LTC6911CMS-2#PBF
  • LTC6911HMS-1#PBF vs LTC6911CMS-1#TRPBF
  • LTC6911HMS-1#PBF vs LTC6911CMS-1#PBF
  • LTC6911HMS-1#PBF vs LTC6910-3ITS8#TRPBF
  • LTC6911HMS-1#PBF vs LTC6910-3ITS8#TRMPBF
  • LTC6911HMS-1#PBF vs LTC6910-3HTS8#TRPBF
  • LTC6911HMS-1#PBF vs LTC6910-3HTS8#TRMPBF
  • LTC6911HMS-1#PBF vs LTC6910-3CTS8#TRPBF
  • LTC6911HMS-1#PBF vs LTC6910-3CTS8#TRMPBF
  • LTC6911HMS-1#PBF vs LTC6910-2ITS8#TRPBF
  • LTC6911HMS-1#PBF vs LTC6910-2ITS8#TRMPBF
  • LTC6911HMS-1#PBF vs LTC6910-2HTS8#TRPBF
  • LTC6911HMS-1#PBF vs LTC6910-2HTS8#TRMPBF
  • LTC6911HMS-1#PBF vs LTC6910-2CTS8#TRPBF
  • LTC6911HMS-1#PBF vs LTC6910-2CTS8#TRMPBF
  • LTC6911HMS-1#PBF vs LTC6910-2CTS8#PBF
  • LTC6911HMS-1#PBF vs LTC6910-1ITS8#TRPBF
  • LTC6911HMS-1#PBF vs LTC6910-1ITS8#TRMPBF
  • LTC6911HMS-1#PBF vs LTC6910-1HTS8#TRPBF
  • LTC6911HMS-1#PBF vs LTC6910-1HTS8#TRMPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!