LTC1049CJ8
LTC1049CJ8
Obsolete
Description:  IC OPAMP ZER-DRIFT 1CIRC 8CERDIP
Manufacturer:  Analog Devices
Datasheet:   LTC1049CJ8 Datasheet
History Price: Obsolete
In Stock: 5600
LTC1049CJ8 vs LTC6911IMS-1#TRPBF
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Chopper (Zero-Drift)
Programmable Gain
Number of Circuits
1
2
Output Type
-
Rail-to-Rail
Slew Rate
0.8V/μs
16V/μs
Gain Bandwidth Product
800 kHz
11 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 pA
-
Voltage - Input Offset
2 μV
2 mV
Current - Supply
200μA
3.1mA (x2 Channels)
Current - Output / Channel
-
35 mA
Voltage - Supply Span (Min)
4.75 V
2.7 V
Voltage - Supply Span (Max)
16 V
10.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-CERDIP
10-MSOP