LT3668HMSE#PBF
LT3668HMSE#PBF
Active
Description:  IC REG TRIPLE BUCK/LINEAR 16MSOP
Manufacturer:  Analog Devices
History Price: $9.26000
In Stock: 15600
LT3668HMSE#PBF Specification
Specification
Part No
LT3668HMSE#PBF
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
3
Frequency - Switching
250kHz ~ 2.2MHz
Voltage/Current - Output 1
1.2V ~ 39.4V, 400mA
Voltage/Current - Output 2
1.1V ~ 10V, 200mA
Voltage/Current - Output 3
1.1V ~ 10V, 200mA
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
1.6V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
16-MSOP-EP
LT3668HMSE#PBF PDF Datasheet
LT3668HMSE#PBF Related Parts
LT3048EDC
LT3048EDC
Analog Devices
IC REG DL BOOST/LINEAR 1MHZ 8DFN
LT3048EDC#TRMPBF
LT3048EDC#TRMPBF
Analog Devices
IC REG DL BOOST/LINEAR 1MHZ 8DFN
LT3048EDC#TRPBF
LT3048EDC#TRPBF
Analog Devices
IC REG DL BOOST/LINEAR 1MHZ 8DFN
LT3048EDC-12
LT3048EDC-12
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3048EDC-12#TRMPBF
LT3048EDC-12#TRMPBF
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3048EDC-12#TRPBF
LT3048EDC-12#TRPBF
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3048EDC-15
LT3048EDC-15
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3048EDC-15#TRMPBF
LT3048EDC-15#TRMPBF
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3048EDC-15#TRPBF
LT3048EDC-15#TRPBF
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3048EDC-3.3
LT3048EDC-3.3
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3048EDC-3.3#TRMPBF
LT3048EDC-3.3#TRMPBF
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3048EDC-3.3#TRPBF
LT3048EDC-3.3#TRPBF
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3668HMSE#PBF Compare Parts
  • LT3668HMSE#PBF vs LT3694IUFD-1#PBF
  • LT3668HMSE#PBF vs LT3694IUFD#TRPBF
  • LT3668HMSE#PBF vs LT3694IUFD#PBF
  • LT3668HMSE#PBF vs LT3694IUFD#PBF
  • LT3668HMSE#PBF vs LT3694IFE-1#TRPBF
  • LT3668HMSE#PBF vs LT3694IFE-1#PBF
  • LT3668HMSE#PBF vs LT3694IFE#TRPBF
  • LT3668HMSE#PBF vs LT3694IFE#PBF
  • LT3668HMSE#PBF vs LT3694EUFD-1#TRPBF
  • LT3668HMSE#PBF vs LT3694EUFD-1#PBF
  • LT3668HMSE#PBF vs LT3694EUFD#TRPBF
  • LT3668HMSE#PBF vs LT3694EUFD#PBF
  • LT3668HMSE#PBF vs LT3694EFE-1#TRPBF
  • LT3668HMSE#PBF vs LT3694EFE-1#PBF
  • LT3668HMSE#PBF vs LT3694EFE#TRPBF
  • LT3668HMSE#PBF vs LT3694EFE#PBF
  • LT3668HMSE#PBF vs LT3668IMSE#TRPBF
  • LT3668HMSE#PBF vs LT3668IMSE#PBF
  • LT3668HMSE#PBF vs LT3668HMSE#TRPBF
  • LT3668HMSE#PBF vs LT3668EMSE#TRPBF
  • LT3668HMSE#PBF vs LT3668EMSE#PBF
  • LT3668HMSE#PBF vs LT3667IUDD#TRPBF
  • LT3668HMSE#PBF vs LT3667IUDD#PBF
  • LT3668HMSE#PBF vs LT3667IUDD
  • LT3668HMSE#PBF vs LT3667IMSE#TRPBF
  • LT3668HMSE#PBF vs LT3667IMSE#PBF
  • LT3668HMSE#PBF vs LT3667HUDD#TRPBF
  • LT3668HMSE#PBF vs LT3667HUDD#PBF
  • LT3668HMSE#PBF vs LT3667HUDD#PBF
  • LT3668HMSE#PBF vs LT3667HUDD
  • LT3668HMSE#PBF vs LT3667HMSE#TRPBF
  • LT3668HMSE#PBF vs LT3667HMSE#PBF
  • LT3668HMSE#PBF vs LT3667EUDD#TRPBF
  • LT3668HMSE#PBF vs LT3667EUDD#PBF
  • LT3668HMSE#PBF vs LT3667EUDD
  • LT3668HMSE#PBF vs LT3667EMSE#TRPBF
  • LT3668HMSE#PBF vs LT3667EMSE#PBF
  • LT3668HMSE#PBF vs LT3645IUD#TRPBF
  • LT3668HMSE#PBF vs LT3645IUD#PBF
  • LT3668HMSE#PBF vs LT3645IMSE#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.