LT3668HMSE#PBF
LT3668HMSE#PBF
Active
Description:  IC REG TRIPLE BUCK/LINEAR 16MSOP
Manufacturer:  Analog Devices
History Price: $9.26000
In Stock: 15600
LT3668HMSE#PBF vs LT3668EMSE#PBF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Topology
Step-Down (Buck) (1), Linear (LDO) (2)
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
3
3
Frequency - Switching
250kHz ~ 2.2MHz
250kHz ~ 2.2MHz
Voltage/Current - Output 1
1.2V ~ 39.4V, 400mA
1.2V ~ 39.4V, 400mA
Voltage/Current - Output 2
1.1V ~ 10V, 200mA
1.1V ~ 10V, 200mA
Voltage/Current - Output 3
1.1V ~ 10V, 200mA
1.1V ~ 10V, 200mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
1.6V ~ 40V
1.6V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TFSOP (0.118", 3.00mm Width) Exposed Pad
16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
16-MSOP-EP
16-MSOP-EP