Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Analog Devices HMC4069LP4ETR
HMC4069LP4ETR
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL FRACTIONAL-N VCO
Manufacturer:
Analog Devices
Datasheet:
HMC4069LP4ETR Datasheet
History Price: $93.10500
In Stock: 43400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HMC4069LP4ETR vs HMC830LP6GETR
Part No
HMC4069LP4ETR
HMC830LP6GETR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
-
Integer-N/Fractional-N
PLL
Yes
Yes
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:2
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
2.9GHz
3GHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
4.75V ~ 5.25V
3V ~ 5.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
40-SMT (6x6)