☰
CMP402GS
CMP402GS
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 16SOIC
Manufacturer:  Analog Devices
Datasheet:   CMP402GS Datasheet
History Price: Obsolete
In Stock: 46050
CMP402GS Specification
Specification
Part No
CMP402GS
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, TTL
Voltage - Supply, Single/Dual (?
?V
Voltage - Input Offset (Max)
3mV @ 5V
Current - Input Bias (Max)
3μA @ 5V
Current - Output (Typ)
-
Current - Quiescent (Max)
1.2mA, 1mA
CMRR, PSRR (Typ)
60dB CMRR, 60dB PSRR
Propagation Delay (Max)
75ns
Hysteresis
2mV
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
16-SOIC
CMP402GS PDF Datasheet
CMP402GS Related Parts
CMP01BICJ
CMP01BICJ
Analog Devices
IC COMPARATOR TO99
CMP01CJ
CMP01CJ
Analog Devices
IC COMPARATOR 1 GEN PUR TO99
CMP01J
CMP01J
Analog Devices
IC COMPARATOR 1 GEN PUR TO99
CMP01J/883C
CMP01J/883C
Analog Devices
IC COMPARATOR 1 GEN PUR TO99
CMP02BICP
CMP02BICP
Analog Devices
IC COMPARATOR 8DIP
CMP02CJ
CMP02CJ
Analog Devices
IC COMPARATOR TO99
CMP04FS
CMP04FS
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP04FS-REEL
CMP04FS-REEL
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP04FSZ
CMP04FSZ
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP04FSZ-REEL
CMP04FSZ-REEL
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP05BJ
CMP05BJ
Analog Devices
IC COMPARATOR TO99-8
CMP05CJ
CMP05CJ
Analog Devices
IC COMPARATOR TO99-8
CMP402GS Compare Parts
  • CMP402GS vs CMP402GSZ
  • CMP402GS vs CMP402GS-REEL
  • CMP402GS vs CMP402GRUZ-REEL
  • CMP402GS vs CMP402GRU-REEL
  • CMP402GS vs CMP402GP
  • CMP402GS vs CMP401GSZ-REEL
  • CMP402GS vs CMP401GSZ
  • CMP402GS vs CMP401GS-REEL
  • CMP402GS vs CMP401GS
  • CMP402GS vs CMP401GRUZ-REEL
  • CMP402GS vs CMP401GRU-REEL
  • CMP402GS vs CMP08FZ
  • CMP402GS vs CMP05GZ
  • CMP402GS vs CMP05GJ
  • CMP402GS vs CMP05CJ
  • CMP402GS vs CMP05BJ
  • CMP402GS vs CMP04FSZ-REEL
  • CMP402GS vs CMP04FSZ
  • CMP402GS vs CMP04FS-REEL
  • CMP402GS vs CMP04FS
  • CMP402GS vs CMP02CJ
  • CMP402GS vs CMP02BICP
  • CMP402GS vs CMP01J/883C
  • CMP402GS vs CMP01J
  • CMP402GS vs CMP01CJ
  • CMP402GS vs CMP01BICJ
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much