Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Analog Devices CMP02CJ
CMP02CJ
Active
Linear - Comparators
Description:
IC COMPARATOR TO99
Manufacturer:
Analog Devices
Datasheet:
CMP02CJ Datasheet
History Price: $6.00000
In Stock: 11245
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CMP02CJ Specification
Specification
Part No
CMP02CJ
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Elements
-
Output Type
-
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
-
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-
Package / Case
TO-99-8 Metal Can
Mounting Type
Through Hole
Supplier Device Package
TO-99
CMP02CJ PDF Datasheet
CMP02CJ Datasheet
Click and Download: CMP02CJ Datasheet
CMP02CJ Related Parts
CMP01BICJ
Analog Devices
IC COMPARATOR TO99
CMP01CJ
Analog Devices
IC COMPARATOR 1 GEN PUR TO99
CMP01J
Analog Devices
IC COMPARATOR 1 GEN PUR TO99
CMP01J/883C
Analog Devices
IC COMPARATOR 1 GEN PUR TO99
CMP02BICP
Analog Devices
IC COMPARATOR 8DIP
CMP04FS
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP04FS-REEL
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP04FSZ
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP04FSZ-REEL
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP05BJ
Analog Devices
IC COMPARATOR TO99-8
CMP05CJ
Analog Devices
IC COMPARATOR TO99-8
CMP05GJ
Analog Devices
IC COMPARATOR TO99-8
CMP02CJ Compare Parts
CMP02CJ vs CMP402GSZ
CMP02CJ vs CMP402GS-REEL
CMP02CJ vs CMP402GS
CMP02CJ vs CMP402GRUZ-REEL
CMP02CJ vs CMP402GRU-REEL
CMP02CJ vs CMP402GP
CMP02CJ vs CMP401GSZ-REEL
CMP02CJ vs CMP401GSZ
CMP02CJ vs CMP401GS-REEL
CMP02CJ vs CMP401GS
CMP02CJ vs CMP401GRUZ-REEL
CMP02CJ vs CMP401GRU-REEL
CMP02CJ vs CMP08FZ
CMP02CJ vs CMP05GZ
CMP02CJ vs CMP05GJ
CMP02CJ vs CMP05CJ
CMP02CJ vs CMP05BJ
CMP02CJ vs CMP04FSZ-REEL
CMP02CJ vs CMP04FSZ
CMP02CJ vs CMP04FS-REEL
CMP02CJ vs CMP04FS
CMP02CJ vs CMP02BICP
CMP02CJ vs CMP01J/883C
CMP02CJ vs CMP01J
CMP02CJ vs CMP01CJ
CMP02CJ vs CMP01BICJ
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much