Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Analog Devices CMP08FZ
CMP08FZ
Active
Linear - Comparators
Description:
IC COMPARATOR 1 GEN PUR 8CERDIP
Manufacturer:
Analog Devices
Datasheet:
CMP08FZ Datasheet
History Price: $3.72000
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CMP08FZ Specification
Specification
Part No
CMP08FZ
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Complementary
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
2.5V @ 5V
Current - Input Bias (Max)
-
Current - Output (Typ)
360mA
Current - Quiescent (Max)
26mA, 15mA
CMRR, PSRR (Typ)
80dB (Min), 80dB (Min)
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-CERDIP
CMP08FZ PDF Datasheet
CMP08FZ Datasheet
Click and Download: CMP08FZ Datasheet
CMP08FZ Related Parts
CMP01BICJ
Analog Devices
IC COMPARATOR TO99
CMP01CJ
Analog Devices
IC COMPARATOR 1 GEN PUR TO99
CMP01J
Analog Devices
IC COMPARATOR 1 GEN PUR TO99
CMP01J/883C
Analog Devices
IC COMPARATOR 1 GEN PUR TO99
CMP02BICP
Analog Devices
IC COMPARATOR 8DIP
CMP02CJ
Analog Devices
IC COMPARATOR TO99
CMP04FS
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP04FS-REEL
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP04FSZ
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP04FSZ-REEL
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP05BJ
Analog Devices
IC COMPARATOR TO99-8
CMP05CJ
Analog Devices
IC COMPARATOR TO99-8
CMP08FZ Compare Parts
CMP08FZ vs CMP402GSZ
CMP08FZ vs CMP402GS-REEL
CMP08FZ vs CMP402GS
CMP08FZ vs CMP402GRUZ-REEL
CMP08FZ vs CMP402GRU-REEL
CMP08FZ vs CMP402GP
CMP08FZ vs CMP401GSZ-REEL
CMP08FZ vs CMP401GSZ
CMP08FZ vs CMP401GS-REEL
CMP08FZ vs CMP401GS
CMP08FZ vs CMP401GRUZ-REEL
CMP08FZ vs CMP401GRU-REEL
CMP08FZ vs CMP05GZ
CMP08FZ vs CMP05GJ
CMP08FZ vs CMP05CJ
CMP08FZ vs CMP05BJ
CMP08FZ vs CMP04FSZ-REEL
CMP08FZ vs CMP04FSZ
CMP08FZ vs CMP04FS-REEL
CMP08FZ vs CMP04FS
CMP08FZ vs CMP02CJ
CMP08FZ vs CMP02BICP
CMP08FZ vs CMP01J/883C
CMP08FZ vs CMP01J
CMP08FZ vs CMP01CJ
CMP08FZ vs CMP01BICJ
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much