ADUCM331WBCPZ
ADUCM331WBCPZ
Obsolete
Description:  IC MCU 32BIT 128KB FLASH 32LFCSP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 19800
ADUCM331WBCPZ Specification
Specification
Part No
ADUCM331WBCPZ
Category
Embedded - Microcontrollers
Manufacturer
Analog Devices
Series
ADuCM
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
16.384Mhz
Connectivity
LINbus, SPI
Peripherals
POR, WDT
Number of I/O
6
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
6K x 8
Voltage - Supply (Vcc/Vdd)
3.6V ~ 18V
Data Converters
A/D 2x20b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 115 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-VQ (6x6)
ADUCM331WBCPZ Related Parts
ADUC7019BCPZ62I
ADUC7019BCPZ62I
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7019BCPZ62IRL7
ADUC7019BCPZ62IRL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62
ADUC7020BCPZ62
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62-RL7
ADUC7020BCPZ62-RL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62I
ADUC7020BCPZ62I
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62I-RL
ADUC7020BCPZ62I-RL
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62IRL7
ADUC7020BCPZ62IRL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ32
ADUC7021BCPZ32
Analog Devices
IC MCU 16/32B 32KB FLASH 40LFCSP
ADUC7021BCPZ32-RL7
ADUC7021BCPZ32-RL7
Analog Devices
IC MCU 16/32B 32KB FLASH 40LFCSP
ADUC7021BCPZ62
ADUC7021BCPZ62
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ62-RL
ADUC7021BCPZ62-RL
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ62-RL7
ADUC7021BCPZ62-RL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUCM331WBCPZ Compare Parts
  • ADUCM331WBCPZ vs ADUCM410BBCZ
  • ADUCM331WBCPZ vs ADUCM4050BCPZ-RL
  • ADUCM331WBCPZ vs ADUCM4050BCPZ-R7
  • ADUCM331WBCPZ vs ADUCM4050BCPZ
  • ADUCM331WBCPZ vs ADUCM4050BCBZ-RL
  • ADUCM331WBCPZ vs ADUCM4050BCBZ-R7
  • ADUCM331WBCPZ vs ADUCM363BCPZ256
  • ADUCM331WBCPZ vs ADUCM363BCPZ128RL7
  • ADUCM331WBCPZ vs ADUCM363BCPZ128
  • ADUCM331WBCPZ vs ADUCM362BCPZ256RL7
  • ADUCM331WBCPZ vs ADUCM362BCPZ256
  • ADUCM331WBCPZ vs ADUCM362BCPZ128RL7
  • ADUCM331WBCPZ vs ADUCM362BCPZ128
  • ADUCM331WBCPZ vs ADUCM361BCPZ128-R7
  • ADUCM331WBCPZ vs ADUCM361BCPZ128
  • ADUCM331WBCPZ vs ADUCM360BCPZ128-R7
  • ADUCM331WBCPZ vs ADUCM360BCPZ128
  • ADUCM331WBCPZ vs ADUCM355BCCZ-RL7
  • ADUCM331WBCPZ vs ADUCM355BCCZ
  • ADUCM331WBCPZ vs ADUCM350BBCZ-RL
  • ADUCM331WBCPZ vs ADUCM350BBCZ
  • ADUCM331WBCPZ vs ADUCM331WFSBCPZ-RL
  • ADUCM331WBCPZ vs ADUCM331WDCPZ-RL
  • ADUCM331WBCPZ vs ADUCM331WDCPZ
  • ADUCM331WBCPZ vs ADUCM331WBCPZ-RL
  • ADUCM331WBCPZ vs ADUCM330WFSBCPZ-RL
  • ADUCM331WBCPZ vs ADUCM330WDCPZ-RL
  • ADUCM331WBCPZ vs ADUCM330WDCPZ
  • ADUCM331WBCPZ vs ADUCM322BBCZI-RL
  • ADUCM331WBCPZ vs ADUCM322BBCZI
  • ADUCM331WBCPZ vs ADUCM322BBCZ-RL
  • ADUCM331WBCPZ vs ADUCM322BBCZ
  • ADUCM331WBCPZ vs ADUCM320BBCZI-RL
  • ADUCM331WBCPZ vs ADUCM320BBCZI
  • ADUCM331WBCPZ vs ADUCM320BBCZ-RL
  • ADUCM331WBCPZ vs ADUCM320BBCZ
  • ADUCM331WBCPZ vs ADUCM310BBCZ-RL
  • ADUCM331WBCPZ vs ADUCM310BBCZ
  • ADUCM331WBCPZ vs ADUCM3029BCBZ-RL
  • ADUCM331WBCPZ vs ADUCM3029BCBZ-R7
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.