Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Analog Devices ADUCM331WBCPZ
ADUCM331WBCPZ
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 32BIT 128KB FLASH 32LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADUCM331WBCPZ Datasheet
History Price: Obsolete
In Stock: 19800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADUCM331WBCPZ vs ADUCM4050BCBZ-RL
Part No
ADUCM331WBCPZ
ADUCM4050BCBZ-RL
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Analog Devices
Analog Devices
Series
ADuCM
ADuCM
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M4F
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
16.384Mhz
52MHz
Connectivity
LINbus, SPI
I2C, SPI, UART/USART
Peripherals
POR, WDT
DMA, PWM, WDT
Number of I/O
6
51
Program Memory Size
128KB (128K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
4K x 8
-
RAM Size
6K x 8
128K x 8
Voltage - Supply (Vcc/Vdd)
3.6V ~ 18V
1.74V ~ 3.6V
Data Converters
A/D 2x20b
A/D 8x12b SAR
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 115 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad, CSP
72-UFBGA, WLCSP
Supplier Device Package
32-LFCSP-VQ (6x6)
72-WLCSP (3.57x3.16)