ADUCM320BBCZ
ADUCM320BBCZ
Active
Description:  IC MCU 32BIT 256KB FLSH 96CSPBGA
Manufacturer:  Analog Devices
History Price: $33.45000
In Stock: 15500
ADUCM320BBCZ Specification
Specification
Part No
ADUCM320BBCZ
Category
Embedded - Microcontrollers
Manufacturer
Analog Devices
Series
ADuCM
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
80MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
Number of I/O
40
Program Memory Size
256KB (128K x 8 x 2)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
2.9V ~ 3.6V
Data Converters
A/D 16x14b; D/A 12x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
96-TFBGA, CSPBGA
Supplier Device Package
96-CSPBGA (6x6)
ADUCM320BBCZ PDF Datasheet
ADUCM320BBCZ Related Parts
ADUC7019BCPZ62I
ADUC7019BCPZ62I
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7019BCPZ62IRL7
ADUC7019BCPZ62IRL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62
ADUC7020BCPZ62
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62-RL7
ADUC7020BCPZ62-RL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62I
ADUC7020BCPZ62I
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62I-RL
ADUC7020BCPZ62I-RL
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62IRL7
ADUC7020BCPZ62IRL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ32
ADUC7021BCPZ32
Analog Devices
IC MCU 16/32B 32KB FLASH 40LFCSP
ADUC7021BCPZ32-RL7
ADUC7021BCPZ32-RL7
Analog Devices
IC MCU 16/32B 32KB FLASH 40LFCSP
ADUC7021BCPZ62
ADUC7021BCPZ62
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ62-RL
ADUC7021BCPZ62-RL
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ62-RL7
ADUC7021BCPZ62-RL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUCM320BBCZ Compare Parts
  • ADUCM320BBCZ vs ADUCM410BBCZ
  • ADUCM320BBCZ vs ADUCM4050BCPZ-RL
  • ADUCM320BBCZ vs ADUCM4050BCPZ-R7
  • ADUCM320BBCZ vs ADUCM4050BCPZ
  • ADUCM320BBCZ vs ADUCM4050BCBZ-RL
  • ADUCM320BBCZ vs ADUCM4050BCBZ-R7
  • ADUCM320BBCZ vs ADUCM363BCPZ256
  • ADUCM320BBCZ vs ADUCM363BCPZ128RL7
  • ADUCM320BBCZ vs ADUCM363BCPZ128
  • ADUCM320BBCZ vs ADUCM362BCPZ256RL7
  • ADUCM320BBCZ vs ADUCM362BCPZ256
  • ADUCM320BBCZ vs ADUCM362BCPZ128RL7
  • ADUCM320BBCZ vs ADUCM362BCPZ128
  • ADUCM320BBCZ vs ADUCM361BCPZ128-R7
  • ADUCM320BBCZ vs ADUCM361BCPZ128
  • ADUCM320BBCZ vs ADUCM360BCPZ128-R7
  • ADUCM320BBCZ vs ADUCM360BCPZ128
  • ADUCM320BBCZ vs ADUCM355BCCZ-RL7
  • ADUCM320BBCZ vs ADUCM355BCCZ
  • ADUCM320BBCZ vs ADUCM350BBCZ-RL
  • ADUCM320BBCZ vs ADUCM350BBCZ
  • ADUCM320BBCZ vs ADUCM331WFSBCPZ-RL
  • ADUCM320BBCZ vs ADUCM331WDCPZ-RL
  • ADUCM320BBCZ vs ADUCM331WDCPZ
  • ADUCM320BBCZ vs ADUCM331WBCPZ-RL
  • ADUCM320BBCZ vs ADUCM331WBCPZ
  • ADUCM320BBCZ vs ADUCM330WFSBCPZ-RL
  • ADUCM320BBCZ vs ADUCM330WDCPZ-RL
  • ADUCM320BBCZ vs ADUCM330WDCPZ
  • ADUCM320BBCZ vs ADUCM322BBCZI-RL
  • ADUCM320BBCZ vs ADUCM322BBCZI
  • ADUCM320BBCZ vs ADUCM322BBCZ-RL
  • ADUCM320BBCZ vs ADUCM322BBCZ
  • ADUCM320BBCZ vs ADUCM320BBCZI-RL
  • ADUCM320BBCZ vs ADUCM320BBCZI
  • ADUCM320BBCZ vs ADUCM320BBCZ-RL
  • ADUCM320BBCZ vs ADUCM310BBCZ-RL
  • ADUCM320BBCZ vs ADUCM310BBCZ
  • ADUCM320BBCZ vs ADUCM3029BCBZ-RL
  • ADUCM320BBCZ vs ADUCM3029BCBZ-R7
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.