Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Analog Devices ADUCM320BBCZ
ADUCM320BBCZ
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 256KB FLSH 96CSPBGA
Manufacturer:
Analog Devices
Datasheet:
ADUCM320BBCZ Datasheet
History Price: $33.45000
In Stock: 15500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADUCM320BBCZ vs ADUCM320BBCZ-RL
Part No
ADUCM320BBCZ
ADUCM320BBCZ-RL
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Analog Devices
Analog Devices
Series
ADuCM
ADuCM
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
80MHz
80MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
DMA, POR, PWM, WDT
Number of I/O
40
40
Program Memory Size
256KB (128K x 8 x 2)
256KB (128K x 8 x 2)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
2.9V ~ 3.6V
2.9V ~ 3.6V
Data Converters
A/D 16x14b; D/A 12x12b
A/D 16x14b; D/A 12x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
96-TFBGA, CSPBGA
96-TFBGA, CSPBGA
Supplier Device Package
96-CSPBGA (6x6)
96-CSPBGA (6x6)