ADMV8420CHIPS-SX
ADMV8420CHIPS-SX
Active
Description:  ADMV8420 DIE SAMPLE PACK
Manufacturer:  Analog Devices
History Price: $186.54000
In Stock: 15300
ADMV8420CHIPS-SX Specification
Specification
Part No
ADMV8420CHIPS-SX
Category
Interface - Filters - Active
Manufacturer
Analog Devices
Series
-
Packaging
Case
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
Band Pass
Frequency - Cutoff or Center
22.8GHz
Number of Filters
1
Filter Order
-
Voltage - Supply
15V
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
ADMV8420CHIPS-SX PDF Datasheet
ADMV8420CHIPS-SX Related Parts
ADMV8416ACPZ
ADMV8416ACPZ
Analog Devices
8 TO 16 GHZ TUNABLE BPF
ADMV8416ACPZ-R5
ADMV8416ACPZ-R5
Analog Devices
8 TO 16 GHZ TUNABLE BPF
ADMV8420ACPZ
ADMV8420ACPZ
Analog Devices
10 TO 20 GHZ TUNABLE BPF
ADMV8420ACPZ-R5
ADMV8420ACPZ-R5
Analog Devices
10 TO 20 GHZ TUNABLE BPF
ADMV8432ACPZ
ADMV8432ACPZ
Analog Devices
16 TO 32 GHZ TUNABLE BPF
ADMV8432ACPZ-R5
ADMV8432ACPZ-R5
Analog Devices
16 TO 32 GHZ TUNABLE BPF
ADMV8526ACCZ
ADMV8526ACCZ
Analog Devices
1250 TO 2600 MHZ TUNABLE BPF
ADMV8526ACCZ-R7
ADMV8526ACCZ-R7
Analog Devices
1250 TO 2600 MHZ TUNABLE BPF
ADMV8420CHIPS-SX Compare Parts
  • ADMV8420CHIPS-SX vs ADMV8432ACPZ
  • ADMV8420CHIPS-SX vs ADMV8420ACPZ-R5
  • ADMV8420CHIPS-SX vs ADMV8420ACPZ
  • ADMV8420CHIPS-SX vs ADMV8416ACPZ-R5
  • ADMV8420CHIPS-SX vs ADMV8416ACPZ
  • ADMV8420CHIPS-SX vs ADMV8526ACCZ-R7
  • ADMV8420CHIPS-SX vs ADMV8526ACCZ
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!