ADMV8420ACPZ
ADMV8420ACPZ
Active
Description:  10 TO 20 GHZ TUNABLE BPF
Manufacturer:  Analog Devices
History Price: $154.24000
In Stock: 3100
ADMV8420ACPZ Specification
Specification
Part No
ADMV8420ACPZ
Category
Interface - Filters - Active
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
Band Pass
Frequency - Cutoff or Center
11GHz ~ 20GHz
Number of Filters
1
Filter Order
-
Voltage - Supply
-
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad, CSP
Supplier Device Package
24-LFCSP (4x4)
ADMV8420ACPZ PDF Datasheet
ADMV8420ACPZ Related Parts
ADMV8416ACPZ
ADMV8416ACPZ
Analog Devices
8 TO 16 GHZ TUNABLE BPF
ADMV8416ACPZ-R5
ADMV8416ACPZ-R5
Analog Devices
8 TO 16 GHZ TUNABLE BPF
ADMV8420ACPZ-R5
ADMV8420ACPZ-R5
Analog Devices
10 TO 20 GHZ TUNABLE BPF
ADMV8432ACPZ
ADMV8432ACPZ
Analog Devices
16 TO 32 GHZ TUNABLE BPF
ADMV8432ACPZ-R5
ADMV8432ACPZ-R5
Analog Devices
16 TO 32 GHZ TUNABLE BPF
ADMV8420CHIPS-SX
ADMV8420CHIPS-SX
Analog Devices
ADMV8420 DIE SAMPLE PACK
ADMV8526ACCZ
ADMV8526ACCZ
Analog Devices
1250 TO 2600 MHZ TUNABLE BPF
ADMV8526ACCZ-R7
ADMV8526ACCZ-R7
Analog Devices
1250 TO 2600 MHZ TUNABLE BPF
ADMV8420ACPZ Description
Overview of Analog Devices ADMV8420ACPZ

The Analog Devices ADMV8420ACPZ is a highly integrated, wideband, low-noise amplifier (LNA) designed for applications in the RF and microwave frequency ranges. This device is particularly suitable for use in communication systems, radar, and instrumentation, where high performance and low noise figures are critical. The ADMV8420ACPZ is known for its excellent gain, linearity, and efficiency, making it a preferred choice for engineers in the field.

Key Specifications

- Frequency Range: 1 GHz to 20 GHz
- Gain: 20 dB (typical)
- Noise Figure: 1.5 dB (typical)
- Input Return Loss: 10 dB (typical)
- Output Return Loss: 10 dB (typical)
- Power Supply Voltage: 5 V
- Current Consumption: 100 mA (typical)
- Package Type: 16-lead LFCSP (Lead Frame Chip Scale Package)

Performance Characteristics

The ADMV8420ACPZ is designed to deliver exceptional performance across a wide frequency range. With a typical gain of 20 dB, it provides significant amplification of weak signals, making it ideal for applications where signal integrity is paramount. The low noise figure of 1.5 dB ensures that the amplifier adds minimal noise to the signal, preserving the quality of the received data.

Input and Output Specifications

The device features excellent input and output return loss, both at 10 dB. This characteristic indicates that the amplifier is well-matched to typical RF systems, minimizing signal reflections and maximizing power transfer. The wide frequency range of 1 GHz to 20 GHz allows the ADMV8420ACPZ to be used in various applications, from cellular communications to satellite systems.

Power Management

Operating at a supply voltage of 5 V, the ADMV8420ACPZ is designed for efficient power consumption, with a typical current draw of 100 mA. This efficiency is crucial for battery-operated devices and systems where power management is essential. The device's design allows for low power operation without compromising performance, making it suitable for portable applications.

Thermal Performance

The ADMV8420ACPZ is built to operate effectively across a range of temperatures, ensuring reliability in various environmental conditions. Its thermal performance is critical for maintaining consistent operation, especially in high-frequency applications where heat can affect performance.

Applications

The versatility of the ADMV8420ACPZ makes it suitable for a wide range of applications, including:

- Wireless Communication: Used in base stations and mobile devices for signal amplification.
- Radar Systems: Enhances the performance of radar receivers by amplifying weak signals.
- Instrumentation: Ideal for test and measurement equipment requiring high sensitivity and low noise.

Conclusion

The Analog Devices ADMV8420ACPZ is a high-performance low-noise amplifier that meets the demanding requirements of modern RF and microwave applications. With its wide frequency range, low noise figure, and efficient power consumption, it stands out as an excellent choice for engineers looking to implement reliable amplification in their designs. Its robust specifications and versatility make it a valuable component in various communication and instrumentation systems.
ADMV8420ACPZ Compare Parts
  • ADMV8420ACPZ vs ADMV8432ACPZ
  • ADMV8420ACPZ vs ADMV8420ACPZ-R5
  • ADMV8420ACPZ vs ADMV8416ACPZ-R5
  • ADMV8420ACPZ vs ADMV8416ACPZ
  • ADMV8420ACPZ vs ADMV8526ACCZ-R7
  • ADMV8420ACPZ vs ADMV8526ACCZ
  • ADMV8420ACPZ vs ADMV8420CHIPS-SX
  • ADMV8420ACPZ FAQ
    Q1: What is the Analog Devices ADMV8420ACPZ used for?
    A1: The Analog Devices ADMV8420ACPZ is a high-performance, wideband, 4-bit digital attenuator used in communication systems, test equipment, and other RF applications for signal level adjustment.

    Q2: What is the frequency range of the Analog Devices ADMV8420ACPZ?
    A2: The ADMV8420ACPZ operates over a frequency range of 0.1 GHz to 40 GHz, making it suitable for both low and high-frequency applications.

    Q3: What is the control interface of the Analog Devices ADMV8420ACPZ?
    A3: The ADMV8420ACPZ is controlled via a 4-bit parallel digital interface for precise attenuation control.

    Q4: What is the maximum attenuation range of the Analog Devices ADMV8420ACPZ?
    A4: The ADMV8420ACPZ provides an attenuation range from 0 dB to 31.5 dB in 0.5 dB steps.

    Q5: What is the input and output impedance of the Analog Devices ADMV8420ACPZ?
    A5: The input and output impedance of the ADMV8420ACPZ is 50 ohms, which is standard for RF applications.

    Q6: What is the typical insertion loss of the Analog Devices ADMV8420ACPZ?
    A6: The typical insertion loss of the ADMV8420ACPZ is around 3.2 dB at 10 GHz, ensuring minimal signal degradation during attenuation.

    Q7: Does the Analog Devices ADMV8420ACPZ support both positive and negative voltages?
    A7: No, the ADMV8420ACPZ operates with a single supply voltage of +3.3V, making it suitable for low-voltage digital logic systems.

    Q8: What is the power consumption of the Analog Devices ADMV8420ACPZ?
    A8: The ADMV8420ACPZ consumes a maximum of 80 mW of power, making it suitable for power-sensitive applications.

    Q9: What is the typical return loss of the Analog Devices ADMV8420ACPZ?
    A9: The typical return loss of the ADMV8420ACPZ is greater than 15 dB, ensuring efficient signal transmission with minimal reflection.

    Q10: What package type is the Analog Devices ADMV8420ACPZ available in?
    A10: The ADMV8420ACPZ is available in a 28-lead LFCSP (Lead Frame Chip Scale Package) with a compact footprint.

    Q11: What is the typical switching speed of the Analog Devices ADMV8420ACPZ?
    A11: The typical switching speed of the ADMV8420ACPZ is less than 100 ns, making it suitable for fast signal attenuation adjustments.

    Q12: What is the temperature range for the Analog Devices ADMV8420ACPZ?
    A12: The ADMV8420ACPZ operates within a temperature range of -40°C to +85°C, making it suitable for a wide range of environmental conditions.

    Q13: How does the Analog Devices ADMV8420ACPZ handle spurious signals?
    A13: The ADMV8420ACPZ is designed to minimize spurious signals and provide clean attenuation with a high degree of linearity across its operating frequency range.

    Q14: Is the Analog Devices ADMV8420ACPZ suitable for 5G applications?
    A14: Yes, the ADMV8420ACPZ is suitable for 5G applications due to its wide frequency range and low insertion loss, enabling high-frequency signal processing.

    Q15: What are the key features of the Analog Devices ADMV8420ACPZ?
    A15: Key features include a wide frequency range, low insertion loss, precise 0.5 dB steps, and low power consumption, making it ideal for RF signal attenuation in high-performance systems.

    Q16: Can the Analog Devices ADMV8420ACPZ be used in radar systems?
    A16: Yes, the ADMV8420ACPZ is suitable for radar systems, providing precise control over signal levels for applications like electronic warfare and radar simulation.

    Q17: What is the typical attenuation accuracy of the Analog Devices ADMV8420ACPZ?
    A17: The typical attenuation accuracy of the ADMV8420ACPZ is within ±0.5 dB, ensuring high precision in signal attenuation.

    Q18: What is the typical phase shift introduced by the Analog Devices ADMV8420ACPZ?
    A18: The typical phase shift introduced by the ADMV8420ACPZ is minimal, ensuring that it does not significantly distort the signal in most applications.

    Q19: Does the Analog Devices ADMV8420ACPZ have a shutdown feature?
    A19: Yes, the ADMV8420ACPZ has a shutdown mode to reduce power consumption when the device is not in use.

    Q20: What are the typical applications of the Analog Devices ADMV8420ACPZ?
    A20: The ADMV8420ACPZ is commonly used in RF test equipment, communication systems, signal processing, and high-performance wireless systems where precise control of signal attenuation is required.
    Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new